Keystone Electronics Corp. SMT Holder for AA Battery on T&R 1024TR

Description
Part Number: 1024TR # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: Tape and Reel - 200 / 13" reel Type: Holder
Request a Quote Datasheet
Description
Part Number: 1024TR # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: Tape and Reel - 200 / 13" reel Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Holder for AA Battery on T&R - 1024TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Holder for AA Battery on T&R
1024TR
SMT Holder for AA Battery on T&R 1024TR
Part Number: 1024TR # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: Tape and Reel - 200 / 13" reel Type: Holder

Part Number: 1024TR

  • # of Cells: 1
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: AA
  • Material: Nylon- High Temp UL 94 V-0
  • Mounting: SMT
  • Packaging: Tape and Reel - 200 / 13" reel
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1024TR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1024TR-ND
Battery Holders, Clips, Contacts 36-1024TR-ND
Battery Holder (Open) AA 1 Cell SMD (SMT) Tab

Battery Holder (Open) AA 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1024CT-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1024CT-ND
Battery Holders, Clips, Contacts 36-1024CT-ND
Battery Holder (Open) AA 1 Cell SMD (SMT) Tab

Battery Holder (Open) AA 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holder, Aa Cell, Surface Mt, Full Reel; Battery Sizes Accepted Keystone - 25T0391 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, Aa Cell, Surface Mt, Full Reel; Battery Sizes Accepted Keystone
25T0391
Battery Holder, Aa Cell, Surface Mt, Full Reel; Battery Sizes Accepted Keystone 25T0391
BATTERY HOLDER, AA CELL, SURFACE MT, FULL REEL; Battery Sizes Accepted:AA; No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:SMD; For Use With:AA Batteries & Mfg. Part No. 1024C Retainer Cover RoHS Compliant: Yes

BATTERY HOLDER, AA CELL, SURFACE MT, FULL REEL; Battery Sizes Accepted:AA; No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:SMD; For Use With:AA Batteries & Mfg. Part No. 1024C Retainer Cover RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 1024TR 36-1024TR-ND 25T0391
Product Name SMT Holder for AA Battery on T&R Battery Holders, Clips, Contacts Battery Holder, Aa Cell, Surface Mt, Full Reel; Battery Sizes Accepted Keystone
Type Plastic Holder Holder (Open)
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-1020TR-ND - DigiKey
Specs
Type Holder (Open)
Cell Capacity Single Cell
Number of Cells 1
View Details
SMT (Heavy Duty) Holder for 20mm Cell (Tin-Nickel Plate) - 1064 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
2 suppliers
Battery Holders, Clips, Contacts - 36-2982TR-ND - DigiKey
Specs
Mounting Surface Mount
View Details
2 suppliers
Battery Holders, Clips, Contacts - 36-230-1-ND - DigiKey
Specs
Type Contact Solid (Positive)
Mounting PC / Socket Mount
View Details
2 suppliers