Keystone Electronics Corp. THM Battery Clip-Heavy Duty 2915

Description
Part Number: 2915 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA, CR2 Finish/Plating: Tin-Nickel Material: Spring Steel Mounting: THM Type: Clip
Request a Quote
Description
Part Number: 2915 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA, CR2 Finish/Plating: Tin-Nickel Material: Spring Steel Mounting: THM Type: Clip
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

THRU HOLE MOUNT (THM) battery clip designed for AA and CR2 batteries, with a heavy-duty construction using 0.015 inch (0.38 mm) thick material. It has a battery diameter range of 0.531 to 0.665 inches (13.5 to 16.9 mm), height of 0.593 inch (15.1 mm), length of 0.228 inch (5.8 mm), and width of 0.375 inch (9.5 mm). The clip is made of spring steel with tin-nickel plating and provides secure battery retention for shock and vibration environments.

Datasheet Summary
Powered by GS/AI

THRU HOLE MOUNT (THM) battery clip designed for AA and CR2 batteries, with a heavy-duty construction using 0.015 inch (0.38 mm) thick material. It has a battery diameter range of 0.531 to 0.665 inches (13.5 to 16.9 mm), height of 0.593 inch (15.1 mm), length of 0.228 inch (5.8 mm), and width of 0.375 inch (9.5 mm). The clip is made of spring steel with tin-nickel plating and provides secure battery retention for shock and vibration environments.

Suppliers

Company
Product
Description
Supplier Links
THM Battery Clip-Heavy Duty - 2915 - Keystone Electronics Corp.
New Hyde Park, NY, USA
THM Battery Clip-Heavy Duty
2915
THM Battery Clip-Heavy Duty 2915
Part Number: 2915 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA, CR2 Finish/Plating: Tin-Nickel Material: Spring Steel Mounting: THM Type: Clip

Part Number: 2915

  • # of Cells: 1
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: AA, CR2
  • Finish/Plating: Tin-Nickel
  • Material: Spring Steel
  • Mounting: THM
  • Type: Clip
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2915-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2915-ND
Battery Holders, Clips, Contacts 36-2915-ND
Battery Contact Clip A, AA 1 Cell PC Pin

Battery Contact Clip A, AA 1 Cell PC Pin

Buy Now Datasheet
Battery Holder, Aa/a, Th; Battery Sizes Accepted Keystone - 62W5003 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, Aa/a, Th; Battery Sizes Accepted Keystone
62W5003
Battery Holder, Aa/a, Th; Battery Sizes Accepted Keystone 62W5003
BATTERY HOLDER, AA/A, TH; Battery Sizes Accepted:AA, A; No. of Batteries:1; Product Range:

BATTERY HOLDER, AA/A, TH; Battery Sizes Accepted:AA, A; No. of Batteries:1; Product Range:

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 2915 36-2915-ND 62W5003
Product Name THM Battery Clip-Heavy Duty Battery Holders, Clips, Contacts Battery Holder, Aa/a, Th; Battery Sizes Accepted Keystone
Type Metal Holder; Component Clips Component Clips
Material Spring Steel
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

THM Holder for 1/2AA Battery w/ coil spring - 1127 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers
X Syle Dual 9 Volt Battery Strap-wired in Series - 229 - Keystone Electronics Corp.
Specs
Material Fibre
Cell Capacity Multiple Cell
Number of Cells 2
View Details
2 suppliers
Battery Holders, Clips, Contacts - 36-112-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Spring (Leaf)
Cell Capacity Single Cell; Multiple Cell
Number of Cells 1
View Details
1 AA Holder, Solder Lug - 139 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Single Cell
View Details
5 suppliers