Keystone Electronics Corp. For 4 AA Cell-All Contacts Insulated 2182

Description
Part Number: 2182 # of Cells: 4 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Steel Mounting: Rivet Type: Holder
Request a Quote
Description
Part Number: 2182 # of Cells: 4 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Steel Mounting: Rivet Type: Holder
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Battery holder for four AA cells, with all contacts insulated, featuring a steel base and brass contacts with nickel plating. Designed for applications requiring shock and vibration resistance, batteries are held under constant spring tension to ensure low contact resistance. Includes a pre-connected jumper strap for series circuit connection. Mounting style is not specified beyond the base material.

Datasheet Summary
Powered by GS/AI

Battery holder for four AA cells, with all contacts insulated, featuring a steel base and brass contacts with nickel plating. Designed for applications requiring shock and vibration resistance, batteries are held under constant spring tension to ensure low contact resistance. Includes a pre-connected jumper strap for series circuit connection. Mounting style is not specified beyond the base material.

Suppliers

Company
Product
Description
Supplier Links
For 4 AA Cell-All Contacts Insulated - 2182 - Keystone Electronics Corp.
New Hyde Park, NY, USA
For 4 AA Cell-All Contacts Insulated
2182
For 4 AA Cell-All Contacts Insulated 2182
Part Number: 2182 # of Cells: 4 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Steel Mounting: Rivet Type: Holder

Part Number: 2182

  • # of Cells: 4
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: AA
  • Material: Steel
  • Mounting: Rivet
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2182-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2182-ND
Battery Holders, Clips, Contacts 36-2182-ND
Battery Holder (Open) AA 4 Cell Solder Lug

Battery Holder (Open) AA 4 Cell Solder Lug

Buy Now Datasheet
Battery Holder, Aa, Panel; Battery Sizes Accepted Keystone - 58K2893 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, Aa, Panel; Battery Sizes Accepted Keystone
58K2893
Battery Holder, Aa, Panel; Battery Sizes Accepted Keystone 58K2893
BATTERY HOLDER, AA, PANEL; Battery Sizes Accepted:AA; No. of Batteries:4; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:PCB Lug; Body Material:Steel; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

BATTERY HOLDER, AA, PANEL; Battery Sizes Accepted:AA; No. of Batteries:4; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:PCB Lug; Body Material:Steel; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Battery Holder; AA; 0.531/0.565 in. O.D; Rugged Steel; Screw Mount; 4; 26 AWG - 70182573 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery Holder; AA; 0.531/0.565 in. O.D; Rugged Steel; Screw Mount; 4; 26 AWG
70182573
Battery Holder; AA; 0.531/0.565 in. O.D; Rugged Steel; Screw Mount; 4; 26 AWG 70182573
Battery Holder, AA Battery Size, Rugged Steel Body Material, Nickel Plated Body Holders: Available with solder lugs, PC lugs or series connections. For commercial and industrial applications. Fully insulated contacts.

Battery Holder, AA Battery Size, Rugged Steel Body Material, Nickel Plated Body
Holders: Available with solder lugs, PC lugs or series connections.
For commercial and industrial applications. Fully insulated contacts.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 2182 36-2182-ND 58K2893 70182573
Product Name For 4 AA Cell-All Contacts Insulated Battery Holders, Clips, Contacts Battery Holder, Aa, Panel; Battery Sizes Accepted Keystone Battery Holder; AA; 0.531/0.565 in. O.D; Rugged Steel; Screw Mount; 4; 26 AWG
Type Metal Holder Holder (Open) Metal Holder
Material Steel Rugged Steel
Cell Capacity Multiple Cell Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

THM Holder for 2450 Cell-Tin Nickel Plate - 3009 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers
Battery Holders, Clips, Contacts - 36-204-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Spring (Leaf)
View Details
2 suppliers
Vinyl 9 Volt T Style Strap-4
Specs
Type Plastic Holder
Material Vinyl
Cell Capacity Single Cell
View Details
3 suppliers
THM Holder for 20700 & 21700 Cell w/ coil spring - 1121 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers