Keystone Electronics Corp. 2 AAA Cell Holder with PC connector 2469CN

Description
Part Number: 2469CN # of Cells: 2 Battery Reference: ALL MANUFACTURERS, NEDA 24A, 24F, 24P, ANSI 24A, IEC LR03 Cell Size: AAA Material: Polypropylene Mounting: Wire Leads Type: Holder Wire Leads: 6.0" [150.0] long 26 AWG wires, UL/CSA 1007 Supplied with 3 position PC connector
Request a Quote Datasheet
Description
Part Number: 2469CN # of Cells: 2 Battery Reference: ALL MANUFACTURERS, NEDA 24A, 24F, 24P, ANSI 24A, IEC LR03 Cell Size: AAA Material: Polypropylene Mounting: Wire Leads Type: Holder Wire Leads: 6.0" [150.0] long 26 AWG wires, UL/CSA 1007 Supplied with 3 position PC connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 AAA Cell Holder with PC connector - 2469CN - Keystone Electronics Corp.
New Hyde Park, NY, USA
2 AAA Cell Holder with PC connector
2469CN
2 AAA Cell Holder with PC connector 2469CN
Part Number: 2469CN # of Cells: 2 Battery Reference: ALL MANUFACTURERS, NEDA 24A, 24F, 24P, ANSI 24A, IEC LR03 Cell Size: AAA Material: Polypropylene Mounting: Wire Leads Type: Holder Wire Leads: 6.0" [150.0] long 26 AWG wires, UL/CSA 1007 Supplied with 3 position PC connector

Part Number: 2469CN

  • # of Cells: 2
  • Battery Reference: ALL MANUFACTURERS, NEDA 24A, 24F, 24P, ANSI 24A, IEC LR03
  • Cell Size: AAA
  • Material: Polypropylene
  • Mounting: Wire Leads
  • Type: Holder
  • Wire Leads: 6.0" [150.0] long 26 AWG wires, UL/CSA 1007
  • Supplied with 3 position PC connector
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2469CN-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2469CN-ND
Battery Holders, Clips, Contacts 36-2469CN-ND
Battery Holder (Open) AAA 2 Cell Wire Leads with Connector

Battery Holder (Open) AAA 2 Cell Wire Leads with Connector

Buy Now Datasheet
Battery Holder, Aaa Size, Wire Lead; Battery Sizes Accepted Keystone - 24AC4537 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, Aaa Size, Wire Lead; Battery Sizes Accepted Keystone
24AC4537
Battery Holder, Aaa Size, Wire Lead; Battery Sizes Accepted Keystone 24AC4537
BATTERY HOLDER, AAA SIZE, WIRE LEAD; Battery Sizes Accepted:AAA; No. of Batteries:2; Product Range:- RoHS Compliant: Yes

BATTERY HOLDER, AAA SIZE, WIRE LEAD; Battery Sizes Accepted:AAA; No. of Batteries:2; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 2469CN 36-2469CN-ND 24AC4537
Product Name 2 AAA Cell Holder with PC connector Battery Holders, Clips, Contacts Battery Holder, Aaa Size, Wire Lead; Battery Sizes Accepted Keystone
Type Plastic Holder Holder (Open)
Material Polypropylene
Cell Capacity Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

THM (Compact) Holder for 23mm Cell - 104 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
4 suppliers
Component Clip-Steel - 222 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder; Component Clips
Material Spring Steel
Cell Capacity Single Cell
View Details
2 suppliers
Battery Holders, Clips, Contacts - 36-1017-1-ND - DigiKey
Specs
Type Contact Spring (Leaf)
Cell Capacity Single Cell
Number of Cells 1
View Details
Battery Holders, Clips, Contacts - 36-243-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Spring (Coil)
Cell Capacity Single Cell
Number of Cells 1
View Details