Keystone Electronics Corp. Battery Holders, Clips, Contacts 2982

Description
Battery Cell SMD (SMT) Tab
Request a Quote Datasheet
Description
Battery Cell SMD (SMT) Tab
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Holders, Clips, Contacts - 36-2982-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2982-ND
Battery Holders, Clips, Contacts 36-2982-ND
Battery Cell SMD (SMT) Tab

Battery Cell SMD (SMT) Tab

Buy Now Datasheet
Coin Cell Neg Contact, 4.7Mm Diameter, Surface Mt; Battery Sizes Accepted Keystone - 25T0409 - Newark, An Avnet Company
Chicago, IL, United States
Coin Cell Neg Contact, 4.7Mm Diameter, Surface Mt; Battery Sizes Accepted Keystone
25T0409
Coin Cell Neg Contact, 4.7Mm Diameter, Surface Mt; Battery Sizes Accepted Keystone 25T0409
COIN CELL NEG CONTACT, 4.7MM DIAMETER, SURFACE MT; Battery Sizes Accepted:Coin Cell - 4.7mm; No. of Batteries:1; Product Range:-; Accessory Type:Coin Cell Contact; Battery Terminals:SMD; Contact Material:Brass RoHS Compliant: Yes

COIN CELL NEG CONTACT, 4.7MM DIAMETER, SURFACE MT; Battery Sizes Accepted:Coin Cell - 4.7mm; No. of Batteries:1; Product Range:-; Accessory Type:Coin Cell Contact; Battery Terminals:SMD; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders
Product Number 36-2982-ND 25T0409
Product Name Battery Holders, Clips, Contacts Coin Cell Neg Contact, 4.7Mm Diameter, Surface Mt; Battery Sizes Accepted Keystone
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

THM Holder for 16mm Cell-Tin Nickel Plate - 3013 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers
Battery Snap - MP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Battery Snaps
Material PVC or ABS
Cell Capacity Single Cell
View Details
Coin Cell Battery Holders - Surface Mount Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting Surface Mount
View Details