Keystone Electronics Corp. THM Dual Holder for 18350 Cell w/ coil spring 1137

Description
Part Number: 1137 # of Cells: 0 Battery Reference: 18350 Material: Nylon- High Temp UL 94 V-0 Mounting: THM Packaging: Trays - 25 pieces per tray Type: Holder Polarized to Assure Proper Continuity and Circuit Protection
Request a Quote
Description
Part Number: 1137 # of Cells: 0 Battery Reference: 18350 Material: Nylon- High Temp UL 94 V-0 Mounting: THM Packaging: Trays - 25 pieces per tray Type: Holder Polarized to Assure Proper Continuity and Circuit Protection
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The THM Dual Holder for 18350 Cell with coil spring, part number 1137, is designed for cylindrical lithium and alkaline batteries. It features a low-profile surface mount design and is constructed from high-temperature nylon with a UL 94V-0 rating, making it suitable for reflow soldering applications. The holder allows for easy battery installation and removal without the need for tools, ensuring secure placement of the battery. It is polarized to prevent improper battery installation, which enhances circuit protection. The product is packaged in trays containing 25 pieces each.

Datasheet Summary
Powered by GS/AI

The THM Dual Holder for 18350 Cell with coil spring, part number 1137, is designed for cylindrical lithium and alkaline batteries. It features a low-profile surface mount design and is constructed from high-temperature nylon with a UL 94V-0 rating, making it suitable for reflow soldering applications. The holder allows for easy battery installation and removal without the need for tools, ensuring secure placement of the battery. It is polarized to prevent improper battery installation, which enhances circuit protection. The product is packaged in trays containing 25 pieces each.

Suppliers

Company
Product
Description
Supplier Links
THM Dual Holder for 18350 Cell w/ coil spring - 1137 - Keystone Electronics Corp.
New Hyde Park, NY, USA
THM Dual Holder for 18350 Cell w/ coil spring
1137
THM Dual Holder for 18350 Cell w/ coil spring 1137
Part Number: 1137 # of Cells: 0 Battery Reference: 18350 Material: Nylon- High Temp UL 94 V-0 Mounting: THM Packaging: Trays - 25 pieces per tray Type: Holder Polarized to Assure Proper Continuity and Circuit Protection

Part Number: 1137

  • # of Cells: 0
  • Battery Reference: 18350
  • Material: Nylon- High Temp UL 94 V-0
  • Mounting: THM
  • Packaging: Trays - 25 pieces per tray
  • Type: Holder
  • Polarized to Assure Proper Continuity and Circuit Protection
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1137-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1137-ND
Battery Holders, Clips, Contacts 36-1137-ND
Battery Holder (Open) 2 Cell PC Pin

Battery Holder (Open) 2 Cell PC Pin

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 1137 36-1137-ND
Product Name THM Dual Holder for 18350 Cell w/ coil spring Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Open)
Material Nylon- High Temp UL 94 V-0
Number of Cells 0 2
Unlock Full Specs
to access all available technical data

Similar Products

SMT Holder for 6.8mm Cell-Tin Nickel Plated on T&R - 2998TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers
2 AA Cell Holder with PC connector - 2463CN - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
3 suppliers
Battery Holders, Clips, Contacts - 36-238-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Solid (Positive)
View Details
2 suppliers
For 3 C Cell-1Contact Insulated - 1195 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
3 suppliers