Keystone Electronics Corp. THM Holder for 1/2AA Battery w/ coil spring 1127

Description
Part Number: 1127 # of Cells: 1 Battery Reference: Px28L,CR14250,BR-1/2 AA,CR14250SE,544,LCP 3,4LR44, ANSI 1406LC, IEC 2CR11108 Cell Size: 1/2 AA Material: Nylon- High Temp UL 94 V-0 Mounting: THM Packaging: Trays - 50 pieces per tray Type: Holder
Request a Quote Datasheet
Description
Part Number: 1127 # of Cells: 1 Battery Reference: Px28L,CR14250,BR-1/2 AA,CR14250SE,544,LCP 3,4LR44, ANSI 1406LC, IEC 2CR11108 Cell Size: 1/2 AA Material: Nylon- High Temp UL 94 V-0 Mounting: THM Packaging: Trays - 50 pieces per tray Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THM Holder for 1/2AA Battery w/ coil spring - 1127 - Keystone Electronics Corp.
New Hyde Park, NY, USA
THM Holder for 1/2AA Battery w/ coil spring
1127
THM Holder for 1/2AA Battery w/ coil spring 1127
Part Number: 1127 # of Cells: 1 Battery Reference: Px28L,CR14250,BR-1/2 AA,CR14250SE,544,LCP 3,4LR44, ANSI 1406LC, IEC 2CR11108 Cell Size: 1/2 AA Material: Nylon- High Temp UL 94 V-0 Mounting: THM Packaging: Trays - 50 pieces per tray Type: Holder

Part Number: 1127

  • # of Cells: 1
  • Battery Reference: Px28L,CR14250,BR-1/2AA,CR14250SE,544,LCP3,4LR44, ANSI 1406LC, IEC 2CR11108
  • Cell Size: 1/2 AA
  • Material: Nylon- High Temp UL 94 V-0
  • Mounting: THM
  • Packaging: Trays - 50 pieces per tray
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1127-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1127-ND
Battery Holders, Clips, Contacts 36-1127-ND
Battery Holder (Open) 1/2AA 1 Cell PC Pin

Battery Holder (Open) 1/2AA 1 Cell PC Pin

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 1127 36-1127-ND
Product Name THM Holder for 1/2AA Battery w/ coil spring Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Open)
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

SMT (Auto-In) Holder for 2025 & 2032 Cell on T&R - 1058TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material LCP, UL 94V-0
Cell Capacity Single Cell
View Details
2 suppliers
Cover, Retainer; 1/2 AA; 0.640 in.; 1; PBT - 70181438 - Allied Electronics, Inc.
Specs
Type Plastic Holder
Material PBT
Cell Capacity Single Cell
View Details
For Low Profile 9 Volt cells - 1291 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Single Cell
View Details
4 suppliers