Keystone Electronics Corp. 1/2AA Battery Holder, PC 2103

Description
Part Number: 2103 # of Cells: 1 Battery Reference: Px28L,CR14250,BR-1/2 AA,CR14250SE,544,LCP 3,4LR44, ANSI 1406LC, IEC 2CR11108 Cell Size: 1/2 AA Material: Steel Mounting: THM Type: Holder
Request a Quote Datasheet
Description
Part Number: 2103 # of Cells: 1 Battery Reference: Px28L,CR14250,BR-1/2 AA,CR14250SE,544,LCP 3,4LR44, ANSI 1406LC, IEC 2CR11108 Cell Size: 1/2 AA Material: Steel Mounting: THM Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/2AA Battery Holder, PC - 2103 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/2AA Battery Holder, PC
2103
1/2AA Battery Holder, PC 2103
Part Number: 2103 # of Cells: 1 Battery Reference: Px28L,CR14250,BR-1/2 AA,CR14250SE,544,LCP 3,4LR44, ANSI 1406LC, IEC 2CR11108 Cell Size: 1/2 AA Material: Steel Mounting: THM Type: Holder

Part Number: 2103

  • # of Cells: 1
  • Battery Reference: Px28L,CR14250,BR-1/2AA,CR14250SE,544,LCP3,4LR44, ANSI 1406LC, IEC 2CR11108
  • Cell Size: 1/2 AA
  • Material: Steel
  • Mounting: THM
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2103-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2103-ND
Battery Holders, Clips, Contacts 36-2103-ND
Battery Holder (Open) 1/2AA 1 Cell PC Pin

Battery Holder (Open) 1/2AA 1 Cell PC Pin

Buy Now Datasheet
Hldr, Battery; 1/2 AA; 0.51 in. x 0.99 in.; 1; Steel; Spring Contact; PC Lug - 70182744 - Allied Electronics, Inc.
Fort Worth, TX, USA
Hldr, Battery; 1/2 AA; 0.51 in. x 0.99 in.; 1; Steel; Spring Contact; PC Lug
70182744
Hldr, Battery; 1/2 AA; 0.51 in. x 0.99 in.; 1; Steel; Spring Contact; PC Lug 70182744
Battery Holder, 1⁄2 AA Size Battery, Steel Material Holders: Available with solder lugs, PC lugs or series connections. Solder lug termination.

Battery Holder, 1⁄2 AA Size Battery, Steel Material
Holders: Available with solder lugs, PC lugs or series connections.
Solder lug termination.

Supplier's Site
Battery Holder, 1/2Aa, Pcb; Battery Sizes Accepted Keystone - 94F4531 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, 1/2Aa, Pcb; Battery Sizes Accepted Keystone
94F4531
Battery Holder, 1/2Aa, Pcb; Battery Sizes Accepted Keystone 94F4531
BATTERY HOLDER, 1/2AA, PCB; Battery Sizes Accepted:1/2AA; No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:PCB Lug; For Use With:1/2AA Batteries RoHS Compliant: Yes

BATTERY HOLDER, 1/2AA, PCB; Battery Sizes Accepted:1/2AA; No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:PCB Lug; For Use With:1/2AA Batteries RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 2103 36-2103-ND 70182744 94F4531
Product Name 1/2AA Battery Holder, PC Battery Holders, Clips, Contacts Hldr, Battery; 1/2 AA; 0.51 in. x 0.99 in.; 1; Steel; Spring Contact; PC Lug Battery Holder, 1/2Aa, Pcb; Battery Sizes Accepted Keystone
Type Metal Holder Holder (Open) Metal Holder
Material Steel Steel
Cell Capacity Single Cell Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

SMT (Heavy Duty) Holder for 23mm Cell - Long Pad (Gold Flash Plate) on T&R - 1083TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers
Battery Holders, Clips, Contacts - 36-109-3-ND - DigiKey
Specs
Type Contact Spring (Leaf)
Mounting PC / Socket Mount
View Details
2 AAA Cell Densi-Pak Battery Holder w/ On/Off Switch - 2489SW - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material ABS
Cell Capacity Multiple Cell
View Details
3 suppliers
Cover, Retainer; 1/2 AA; 0.640 in.; 1; PBT - 70181438 - Allied Electronics, Inc.
Specs
Type Plastic Holder
Material PBT
Cell Capacity Single Cell
View Details