Keystone Electronics Corp. 2 AA Holder, Solder Lug 140

Description
Part Number: 140 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Aluminum Mounting: Rivet Type: Holder
Request a Quote Datasheet
Description
Part Number: 140 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Aluminum Mounting: Rivet Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 AA Holder, Solder Lug - 140 - Keystone Electronics Corp.
New Hyde Park, NY, USA
2 AA Holder, Solder Lug
140
2 AA Holder, Solder Lug 140
Part Number: 140 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Aluminum Mounting: Rivet Type: Holder

Part Number: 140

  • # of Cells: 2
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: AA
  • Material: Aluminum
  • Mounting: Rivet
  • Type: Holder
Buy Now Datasheet
 - 1142098 - RS Components, Ltd.
Corby, Northants, United Kingdom
Robust but lightweight construction. Insulated terminals. Single and multiple configurations. Nickel plated brass tags for ease of soldering For Battery Size = AA Number of Cells = 2 Mount = Chassis Type = Battery Holder Terminal Contact Type = Solder Tag Body Material = Metal Terminal Contact Material = Nickel Plated Brass

Robust but lightweight construction. Insulated terminals. Single and multiple configurations. Nickel plated brass tags for ease of soldering
For Battery Size = AA
Number of Cells = 2
Mount = Chassis
Type = Battery Holder
Terminal Contact Type = Solder Tag
Body Material = Metal
Terminal Contact Material = Nickel Plated Brass

Supplier's Site
Battery Holders, Clips, Contacts - 36-140-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-140-ND
Battery Holders, Clips, Contacts 36-140-ND
Battery Holder (Open) AA 2 Cell Solder Lug

Battery Holder (Open) AA 2 Cell Solder Lug

Buy Now Datasheet
Battery Holder, Aa, Panel; Battery Sizes Accepted Keystone - 59K0298 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, Aa, Panel; Battery Sizes Accepted Keystone
59K0298
Battery Holder, Aa, Panel; Battery Sizes Accepted Keystone 59K0298
BATTERY HOLDER, AA, PANEL; Battery Sizes Accepted:AA; No. of Batteries:2; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:PCB Lug; Body Material:Aluminum; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

BATTERY HOLDER, AA, PANEL; Battery Sizes Accepted:AA; No. of Batteries:2; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:PCB Lug; Body Material:Aluminum; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Battery Holder; AA; 0.531/0.565 in. O.D; Aluminum; Screw Mount; 2; Eyelet - 70182566 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery Holder; AA; 0.531/0.565 in. O.D; Aluminum; Screw Mount; 2; Eyelet
70182566
Battery Holder; AA; 0.531/0.565 in. O.D; Aluminum; Screw Mount; 2; Eyelet 70182566
Battery Holder, AA Battery Size, Aluminum Body Material, Screw Mount, Eyelet Contact Type Holders: Available with solder lugs, PC lugs or series connections. Ideal for alkaline, carbon, zinc, NiMH, NiCd and lithium cells. Moisture proof, resin impregnated fibre insulating washers.

Battery Holder, AA Battery Size, Aluminum Body Material, Screw Mount, Eyelet Contact Type
Holders: Available with solder lugs, PC lugs or series connections.
Ideal for alkaline, carbon, zinc, NiMH, NiCd and lithium cells. Moisture proof, resin impregnated fibre insulating washers.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. RS Components, Ltd. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Battery Holders Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 140 1142098 36-140-ND 59K0298 70182566
Product Name 2 AA Holder, Solder Lug Battery Holders, Clips, Contacts Battery Holder, Aa, Panel; Battery Sizes Accepted Keystone Battery Holder; AA; 0.531/0.565 in. O.D; Aluminum; Screw Mount; 2; Eyelet
Type Metal Holder Battery Holder Holder (Open) Metal Holder
Material Aluminum Aluminum
Cell Capacity Multiple Cell Multiple Cell Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

SMT Holder for Dual AAA Batteries - 1022 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
4 suppliers
2 N or A23 Cell Holder, Solder Lug - 155 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
3 suppliers
SMT Holder for 12mm Cell-Tin Nickel Plate on T&R - 3000TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers
For 2 D Cell-1Contact Insulated - 1186 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
3 suppliers