Keystone Electronics Corp. Holder w/ solder lugs for dual 18350 Batteries 1102

Description
Part Number: 1102 # of Cells: 2 Battery Reference: 18350 Material: Nylon- High Temp UL 94 V-0 Packaging: Trays - 25 pieces per tray Type: Holder
Request a Quote Datasheet
Description
Part Number: 1102 # of Cells: 2 Battery Reference: 18350 Material: Nylon- High Temp UL 94 V-0 Packaging: Trays - 25 pieces per tray Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Holder w/ solder lugs for dual 18350 Batteries - 1102 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Holder w/ solder lugs for dual 18350 Batteries
1102
Holder w/ solder lugs for dual 18350 Batteries 1102
Part Number: 1102 # of Cells: 2 Battery Reference: 18350 Material: Nylon- High Temp UL 94 V-0 Packaging: Trays - 25 pieces per tray Type: Holder

Part Number: 1102

  • # of Cells: 2
  • Battery Reference: 18350
  • Material: Nylon- High Temp UL 94 V-0
  • Packaging: Trays - 25 pieces per tray
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1102-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1102-ND
Battery Holders, Clips, Contacts 36-1102-ND
Battery Holder (Open) 18350 2 Cell Solder Lug

Battery Holder (Open) 18350 2 Cell Solder Lug

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 1102 36-1102-ND
Product Name Holder w/ solder lugs for dual 18350 Batteries Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Open)
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

THM Insulated Retainer for 20mm Cell-Tin Nickel Plate - 3021 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Multiple Cell
View Details
3 suppliers
SMT Holder for 11.6mm Cell-Tin Nickel Plated - 2996 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
2 suppliers
Dual THM Holder for 2/3A Battery - 1099 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Multiple Cell
View Details
2 suppliers
2 AA Cell Holder, PC - 2462 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
4 suppliers