Keystone Electronics Corp. 4 AAA Cell Holder, PC with Ribbon 2481RB

Description
Part Number: 2481RB # of Cells: 4 Battery Reference: ALL MANUFACTURERS, NEDA 24A, 24F, 24P, ANSI 24A, IEC LR03 Cell Size: AAA Material: Polypropylene Mounting: THM Type: Holder
Request a Quote
Description
Part Number: 2481RB # of Cells: 4 Battery Reference: ALL MANUFACTURERS, NEDA 24A, 24F, 24P, ANSI 24A, IEC LR03 Cell Size: AAA Material: Polypropylene Mounting: THM Type: Holder
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2481RB is a four-cell AAA battery holder designed for printed circuit board mounting with a woven nylon ribbon for easy battery removal. It features a polypropylene base, spring steel contacts with nickel plating, and phosphor bronze PC pins with tin plating. The holder includes 6-inch #26 AWG stripped and tinned wire leads and a locking PC connector. Dimensions are 2.086 inches (53.0 mm) long and 0.512 inches (13.0 mm) wide. It supports shock and vibration resistance, ensures low contact resistance, and is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

The 2481RB is a four-cell AAA battery holder designed for printed circuit board mounting with a woven nylon ribbon for easy battery removal. It features a polypropylene base, spring steel contacts with nickel plating, and phosphor bronze PC pins with tin plating. The holder includes 6-inch #26 AWG stripped and tinned wire leads and a locking PC connector. Dimensions are 2.086 inches (53.0 mm) long and 0.512 inches (13.0 mm) wide. It supports shock and vibration resistance, ensures low contact resistance, and is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
4 AAA Cell Holder, PC with Ribbon - 2481RB - Keystone Electronics Corp.
New Hyde Park, NY, USA
4 AAA Cell Holder, PC with Ribbon
2481RB
4 AAA Cell Holder, PC with Ribbon 2481RB
Part Number: 2481RB # of Cells: 4 Battery Reference: ALL MANUFACTURERS, NEDA 24A, 24F, 24P, ANSI 24A, IEC LR03 Cell Size: AAA Material: Polypropylene Mounting: THM Type: Holder

Part Number: 2481RB

  • # of Cells: 4
  • Battery Reference: ALL MANUFACTURERS, NEDA 24A, 24F, 24P, ANSI 24A, IEC LR03
  • Cell Size: AAA
  • Material: Polypropylene
  • Mounting: THM
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2481RB-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2481RB-ND
Battery Holders, Clips, Contacts 36-2481RB-ND
Battery Holder (Open) AAA 4 Cell PC Pin

Battery Holder (Open) AAA 4 Cell PC Pin

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 2481RB 36-2481RB-ND
Product Name 4 AAA Cell Holder, PC with Ribbon Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Open)
Material Polypropylene
Cell Capacity Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

THM Holder for 23mm Cell-Tin Nickel Plate - 3005 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers
SMT (Heavy Duty) Holder for 20mm Cell (Gold Flash Plate) on T&R - 1093TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers
3 AAA Holder, PC lug - 169 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
4 suppliers
20mm - 21mm Battery Clip, SMT, T&R - 246TR - Keystone Electronics Corp.
Specs
Type Metal Holder; Component Clips
Material Steel
Mounting Surface Mount
View Details