Keystone Electronics Corp. SMT Holder for 18350 Cell w/ coil spring 1110

Description
Part Number: 1110 # of Cells: 1 Battery Reference: 18350 Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: MSL packaging, 200 / bag Type: Holder Polarized to Assure Proper Continuity and Circuit Protection
Request a Quote Datasheet
Description
Part Number: 1110 # of Cells: 1 Battery Reference: 18350 Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: MSL packaging, 200 / bag Type: Holder Polarized to Assure Proper Continuity and Circuit Protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Holder for 18350 Cell w/ coil spring - 1110 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Holder for 18350 Cell w/ coil spring
1110
SMT Holder for 18350 Cell w/ coil spring 1110
Part Number: 1110 # of Cells: 1 Battery Reference: 18350 Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: MSL packaging, 200 / bag Type: Holder Polarized to Assure Proper Continuity and Circuit Protection

Part Number: 1110

  • # of Cells: 1
  • Battery Reference: 18350
  • Material: Nylon- High Temp UL 94 V-0
  • Mounting: SMT
  • Packaging: MSL packaging, 200 / bag
  • Type: Holder
  • Polarized to Assure Proper Continuity and Circuit Protection
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1110-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1110-ND
Battery Holders, Clips, Contacts 36-1110-ND
Battery Holder (Open) 1 Cell SMD (SMT) Tab

Battery Holder (Open) 1 Cell SMD (SMT) Tab

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 1110 36-1110-ND
Product Name SMT Holder for 18350 Cell w/ coil spring Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Open)
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

2 D Cell Holder, Series Connection - 152 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
4 suppliers
Polarized THM Holder for AA Battery w/ coil spring - 1087 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
2 suppliers
Battery Holders, Clips, Contacts - 36-1087-2-ND - DigiKey
Specs
Type Contact Spring (Coil)
Cell Capacity Single Cell
Number of Cells 1
View Details
THM Holder for AA Battery - 1028 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
5 suppliers