Keystone Electronics Corp. SMT Polarized Holder for Dual 18650 Batteries 1048P

Description
Part Number: 1048P # of Cells: 2 Cell Size: 18650 Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: MSL packaging, 100 / bag Type: Holder Polarized to Assure Proper Continuity and Circuit Protection Designed for longer 18650 cells with built-in circuit protection.
Request a Quote
Description
Part Number: 1048P # of Cells: 2 Cell Size: 18650 Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: MSL packaging, 100 / bag Type: Holder Polarized to Assure Proper Continuity and Circuit Protection Designed for longer 18650 cells with built-in circuit protection.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1048P is a surface mount polarized holder designed for two 18650 lithium-ion batteries, featuring a high-temperature nylon 46 housing rated UL 94V-0 and stainless steel contacts with gold flash plating. It supports cells with built-in PCB protection circuits and ensures correct polarity alignment. The holder has a base dimension of 3.386 inches (86.0 mm) in length and 2.710 inches (68.9 mm) in width, with mounting pads requiring a 0.062 inch (1.57 mm) diameter hole. Packaging is 25 pieces per tray.

Datasheet Summary
Powered by GS/AI

The 1048P is a surface mount polarized holder designed for two 18650 lithium-ion batteries, featuring a high-temperature nylon 46 housing rated UL 94V-0 and stainless steel contacts with gold flash plating. It supports cells with built-in PCB protection circuits and ensures correct polarity alignment. The holder has a base dimension of 3.386 inches (86.0 mm) in length and 2.710 inches (68.9 mm) in width, with mounting pads requiring a 0.062 inch (1.57 mm) diameter hole. Packaging is 25 pieces per tray.

Suppliers

Company
Product
Description
Supplier Links
SMT Polarized Holder for Dual 18650 Batteries - 1048P - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Polarized Holder for Dual 18650 Batteries
1048P
SMT Polarized Holder for Dual 18650 Batteries 1048P
Part Number: 1048P # of Cells: 2 Cell Size: 18650 Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: MSL packaging, 100 / bag Type: Holder Polarized to Assure Proper Continuity and Circuit Protection Designed for longer 18650 cells with built-in circuit protection.

Part Number: 1048P

  • # of Cells: 2
  • Cell Size: 18650
  • Material: Nylon- High Temp UL 94 V-0
  • Mounting: SMT
  • Packaging: MSL packaging, 100 / bag
  • Type: Holder
  • Polarized to Assure Proper Continuity and Circuit Protection
  • Designed for longer 18650 cells with built-in circuit protection.
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1048P-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1048P-ND
Battery Holders, Clips, Contacts 36-1048P-ND
Battery Holder (Open) 18650 2 Cell SMD (SMT) Tab

Battery Holder (Open) 18650 2 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holder, 18650, Smd; Battery Sizes Accepted Keystone - 53Y2624 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, 18650, Smd; Battery Sizes Accepted Keystone
53Y2624
Battery Holder, 18650, Smd; Battery Sizes Accepted Keystone 53Y2624
BATTERY HOLDER, 18650, SMD; Battery Sizes Accepted:18650; No. of Batteries:2; Product Range:-; MSL:MSL 2 - 1 year RoHS Compliant: Yes

BATTERY HOLDER, 18650, SMD; Battery Sizes Accepted:18650; No. of Batteries:2; Product Range:-; MSL:MSL 2 - 1 year RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 1048P 36-1048P-ND 53Y2624
Product Name SMT Polarized Holder for Dual 18650 Batteries Battery Holders, Clips, Contacts Battery Holder, 18650, Smd; Battery Sizes Accepted Keystone
Type Plastic Holder Holder (Open)
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

5.8mm Cell Retainer, THM - 2987 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
2 suppliers
SMT Insulated Retainer Components for 20mm Cell-Tin Nickel Plate - 3020 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Multiple Cell
View Details
3 suppliers
2 N or 12V Cell Holder, PC with Ribbon - 2472RB - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
2 suppliers
THM Dual Holder for 18350 Cell w/ coil spring - 1137 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Number of Cells 0
View Details
2 suppliers