Keystone Electronics Corp. Dual AA Battery Holder w/ solder lugs 1114

Description
Part Number: 1114 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Nylon- High Temp UL 94 V-0 Mounting: Rivet Type: Holder
Request a Quote Datasheet
Description
Part Number: 1114 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Nylon- High Temp UL 94 V-0 Mounting: Rivet Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual AA Battery Holder w/ solder lugs - 1114 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Dual AA Battery Holder w/ solder lugs
1114
Dual AA Battery Holder w/ solder lugs 1114
Part Number: 1114 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Nylon- High Temp UL 94 V-0 Mounting: Rivet Type: Holder

Part Number: 1114

  • # of Cells: 2
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: AA
  • Material: Nylon- High Temp UL 94 V-0
  • Mounting: Rivet
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1114-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1114-ND
Battery Holders, Clips, Contacts 36-1114-ND
Battery Holder (Open) AA 2 Cell Solder Lug

Battery Holder (Open) AA 2 Cell Solder Lug

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 1114 36-1114-ND
Product Name Dual AA Battery Holder w/ solder lugs Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Open)
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

SMT Holder for 18650 Cell w/ coil spring - 1130 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers
Battery Holders, Clips, Contacts - 36-112CT-ND - DigiKey
Specs
Type Contact Spring (Leaf)
Cell Capacity Single Cell; Multiple Cell
Number of Cells 1
View Details
SMT Insulated Retainer for 20mm Cell-Tin Nickel Plate- T&R - 3020TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Multiple Cell
View Details
2 suppliers
1/2AA or CR2 Cell Holder with Ribbon - 2485RB - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Single Cell
View Details
2 suppliers