Keystone Electronics Corp. THM (3 or 6 Volt) Holder for (1) 2450 or (2) 2430 Cells 1025

Description
Part Number: 1025 # of Cells: 1 or 2 Battery Reference: 2450 Cell Size: 24mm Coin Cell Material: PBT, UL 94V-0 Mounting: THM Type: Holder Battery Reference: (1) 2450 (3 Volts) (2) 2430 (6 Volts)
Request a Quote Datasheet
Description
Part Number: 1025 # of Cells: 1 or 2 Battery Reference: 2450 Cell Size: 24mm Coin Cell Material: PBT, UL 94V-0 Mounting: THM Type: Holder Battery Reference: (1) 2450 (3 Volts) (2) 2430 (6 Volts)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THM (3 or 6 Volt) Holder for (1) 2450 or (2) 2430 Cells - 1025 - Keystone Electronics Corp.
New Hyde Park, NY, USA
THM (3 or 6 Volt) Holder for (1) 2450 or (2) 2430 Cells
1025
THM (3 or 6 Volt) Holder for (1) 2450 or (2) 2430 Cells 1025
Part Number: 1025 # of Cells: 1 or 2 Battery Reference: 2450 Cell Size: 24mm Coin Cell Material: PBT, UL 94V-0 Mounting: THM Type: Holder Battery Reference: (1) 2450 (3 Volts) (2) 2430 (6 Volts)

Part Number: 1025

  • # of Cells: 1 or 2
  • Battery Reference: 2450
  • Cell Size: 24mm Coin Cell
  • Material: PBT, UL 94V-0
  • Mounting: THM
  • Type: Holder
  • Battery Reference:
  • (1) 2450 (3 Volts)
  • (2) 2430 (6 Volts)
Buy Now Datasheet
 - 1142111 - RS Components, Ltd.
Corby, Northants, United Kingdom
Specially designed for installation of memory saving batteries on printed circuit boards, these battery holders hold 1 or 2 lithium batteries for 3 or 6 V applications. Installation is identical for the different models. The base features lifting feet. The 101 model, raised even further, allows SMT components to be fitted beneath the battery holder. For Battery Size = CR2430 Number of Cells = 2 Mount = PCB Type = Battery Holder Maximum Cell Diameter = 24.5mm Dimensions = 31 x 24.5 x 8.5mm Terminal Contact Type = Top Spring Arm

Specially designed for installation of memory saving batteries on printed circuit boards, these battery holders hold 1 or 2 lithium batteries for 3 or 6 V applications. Installation is identical for the different models. The base features lifting feet. The 101 model, raised even further, allows SMT components to be fitted beneath the battery holder.
For Battery Size = CR2430
Number of Cells = 2
Mount = PCB
Type = Battery Holder
Maximum Cell Diameter = 24.5mm
Dimensions = 31 x 24.5 x 8.5mm
Terminal Contact Type = Top Spring Arm

Supplier's Site
Battery Holders, Clips, Contacts - 36-1025-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1025-ND
Battery Holders, Clips, Contacts 36-1025-ND
Battery Holder (Open) Coin, 24.5mm 1, 2 Cell PC Pin

Battery Holder (Open) Coin, 24.5mm 1, 2 Cell PC Pin

Buy Now Datasheet
Battery Holder, 24Mm Coin Cell, Through Hole; Battery Sizes Accepted Keystone - 87F3816 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, 24Mm Coin Cell, Through Hole; Battery Sizes Accepted Keystone
87F3816
Battery Holder, 24Mm Coin Cell, Through Hole; Battery Sizes Accepted Keystone 87F3816
BATTERY HOLDER, 24MM COIN CELL, THROUGH HOLE; Battery Sizes Accepted:Coin Cell - 24mm; No. of Batteries:2; Product Range:-; Accessory Type:Coin Cell Holder; Battery Terminals:Through Hole; Body Material:Black base PBT RoHS Compliant: Yes

BATTERY HOLDER, 24MM COIN CELL, THROUGH HOLE; Battery Sizes Accepted:Coin Cell - 24mm; No. of Batteries:2; Product Range:-; Accessory Type:Coin Cell Holder; Battery Terminals:Through Hole; Body Material:Black base PBT RoHS Compliant: Yes

Supplier's Site Datasheet
Battery Holder, Coin-Cell; 24 mm; 1.093in.; Glass Filled Nylon; 2; 1 AWG - 70182085 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery Holder, Coin-Cell; 24 mm; 1.093in.; Glass Filled Nylon; 2; 1 AWG
70182085
Battery Holder, Coin-Cell; 24 mm; 1.093in.; Glass Filled Nylon; 2; 1 AWG 70182085
Glass Filled Nylon Material Body, Nickel Over Copper Plate Body Plating Low profile for high density packaging Reliable spring tension assures Low contact resistance Retains battery securely to withstand shock and vibration Unique notched slots assure quick and easy battery insertion and replacement Base material UL rate Single and dual “printed circuit” cell holders for lithium coin cells. Designed for easy battery replacement. Will accommodate diameters from 12mm to 30mm and heights from 1.6mm to 7.7mm. Some holders will accept more than two cells if they fall within the heights specified.

Glass Filled Nylon Material Body, Nickel Over Copper Plate Body Plating

  • Low profile for high density packaging
  • Reliable spring tension assures Low contact resistance
  • Retains battery securely to withstand shock and vibration
  • Unique notched slots assure quick and easy battery insertion and replacement
  • Base material UL rate
    Single and dual “printed circuit” cell holders for lithium coin cells. Designed for easy battery replacement. Will accommodate diameters from 12mm to 30mm and heights from 1.6mm to 7.7mm. Some holders will accept more than two cells if they fall within the heights specified.
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. RS Components, Ltd. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Battery Holders Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 1025 1142111 36-1025-ND 87F3816 70182085
Product Name THM (3 or 6 Volt) Holder for (1) 2450 or (2) 2430 Cells Battery Holders, Clips, Contacts Battery Holder, 24Mm Coin Cell, Through Hole; Battery Sizes Accepted Keystone Battery Holder, Coin-Cell; 24 mm; 1.093in.; Glass Filled Nylon; 2; 1 AWG
Type Plastic Holder Coin Cell Holder; Battery Holder Coin Cell Holder; Holder (Open) Plastic Holder; Coin Cell Holder
Material PBT, UL 94V-0 Glass Filled Nylon
Cell Capacity Single Cell; Multiple Cell Multiple Cell Single Cell; Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-269-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Battery Snaps
Voltage 9 volts
Cell Size 9V
View Details
THM Polarized Holder for Dual 18650 Batteries - 1049P - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
3 suppliers
Battery Holders, Clips, Contacts - 36-297-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Spring and Solid Button
Cell Capacity Multiple Cell
Number of Cells 2
View Details
6 AA Holder, Solder Lug - 193 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
4 suppliers