Keystone Electronics Corp. SMT (Vibra-Fit) Holder for 12mm Cell 1056

Description
Part Number: 1056 # of Cells: 1 Battery Reference: 1220 Cell Size: 12mm Coin Cell Material: Plastic Mounting: SMT Type: Holder Gold plated contacts and solder tails Available on Tape & Reel
Request a Quote Datasheet
Description
Part Number: 1056 # of Cells: 1 Battery Reference: 1220 Cell Size: 12mm Coin Cell Material: Plastic Mounting: SMT Type: Holder Gold plated contacts and solder tails Available on Tape & Reel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT (Vibra-Fit) Holder for 12mm Cell - 1056 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT (Vibra-Fit) Holder for 12mm Cell
1056
SMT (Vibra-Fit) Holder for 12mm Cell 1056
Part Number: 1056 # of Cells: 1 Battery Reference: 1220 Cell Size: 12mm Coin Cell Material: Plastic Mounting: SMT Type: Holder Gold plated contacts and solder tails Available on Tape & Reel

Part Number: 1056

  • # of Cells: 1
  • Battery Reference: 1220
  • Cell Size: 12mm Coin Cell
  • Material: Plastic
  • Mounting: SMT
  • Type: Holder
  • Gold plated contacts and solder tails
  • Available on Tape & Reel
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1056-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1056-ND
Battery Holders, Clips, Contacts 36-1056-ND
Battery Holder (Open) Coin, 12.5mm 1 Cell SMD (SMT) Tab

Battery Holder (Open) Coin, 12.5mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Coin Cell Battery Holders S/M Coin cell hldr for 1220 batteries - 443-1056 - Utmel Electronic Limited
Hong Kong, China
Coin Cell Battery Holders S/M Coin cell hldr for 1220 batteries
443-1056
Coin Cell Battery Holders S/M Coin cell hldr for 1220 batteries 443-1056
Coin Cell Battery Holders S/M Coin cell hldr for 1220 batteries

Coin Cell Battery Holders S/M Coin cell hldr for 1220 batteries

Supplier's Site
Battery Holder, Coin Cell, 12Mm, Smd; Battery Sizes Accepted Keystone - 22M2261 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, Coin Cell, 12Mm, Smd; Battery Sizes Accepted Keystone
22M2261
Battery Holder, Coin Cell, 12Mm, Smd; Battery Sizes Accepted Keystone 22M2261
BATTERY HOLDER, COIN CELL, 12MM, SMD; Battery Sizes Accepted:Coin Cell - 12mm; No. of Batteries:1; Product Range:- RoHS Compliant: Yes

BATTERY HOLDER, COIN CELL, 12MM, SMD; Battery Sizes Accepted:Coin Cell - 12mm; No. of Batteries:1; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 1056 36-1056-ND 443-1056 22M2261
Product Name SMT (Vibra-Fit) Holder for 12mm Cell Battery Holders, Clips, Contacts Coin Cell Battery Holders S/M Coin cell hldr for 1220 batteries Battery Holder, Coin Cell, 12Mm, Smd; Battery Sizes Accepted Keystone
Type Plastic Holder Coin Cell Holder; Holder (Open)
Material Plastic
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

2 AA Holder, Series Connection - 146 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
4 suppliers
Battery Holders, Clips, Contacts - 36-1088-1-ND - DigiKey
Specs
Type Contact Solid (Positive)
Cell Capacity Single Cell
Number of Cells 1
View Details
SMT Holder for 2/3A Battery - 1018 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers
Premium 9 Volt Strap-I Style-8
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Single Cell
View Details
3 suppliers