Keystone Electronics Corp. SMT Locking Holder for CR1632 on T&R 2896TR

Description
Part Number: 2896TR # of Cells: 1 Battery Reference: 1625,1632 Cell Size: 16mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 500 / 13" reel For Bulk version, request
Request a Quote
Description
Part Number: 2896TR # of Cells: 1 Battery Reference: 1625,1632 Cell Size: 16mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 500 / 13" reel For Bulk version, request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2896TR is a surface mount locking coin cell retainer designed for 16mm CR1632 batteries, featuring tin-nickel plated phosphor bronze contacts and a high-temperature nylon 46 insulator rated UL 94V-0. It supports reflow and wave soldering, with snap-in legs for positioning during assembly and a flow hole solder tail for enhanced joint strength. The part is available on tape and reel, with a 28mm pitch and 250 pieces per 13-inch reel. The retainer allows toolless battery installation and removal via a lifting tab, and maintains retention under shock and vibration. Dimensions include a height of 0.135 inches (3.4 mm), length of 0.670 inches (17.0 mm), and width of 0.920 inches (23.4 mm).

Datasheet Summary
Powered by GS/AI

The 2896TR is a surface mount locking coin cell retainer designed for 16mm CR1632 batteries, featuring tin-nickel plated phosphor bronze contacts and a high-temperature nylon 46 insulator rated UL 94V-0. It supports reflow and wave soldering, with snap-in legs for positioning during assembly and a flow hole solder tail for enhanced joint strength. The part is available on tape and reel, with a 28mm pitch and 250 pieces per 13-inch reel. The retainer allows toolless battery installation and removal via a lifting tab, and maintains retention under shock and vibration. Dimensions include a height of 0.135 inches (3.4 mm), length of 0.670 inches (17.0 mm), and width of 0.920 inches (23.4 mm).

Suppliers

Company
Product
Description
Supplier Links
SMT Locking Holder for CR1632 on T&R - 2896TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Locking Holder for CR1632 on T&R
2896TR
SMT Locking Holder for CR1632 on T&R 2896TR
Part Number: 2896TR # of Cells: 1 Battery Reference: 1625,1632 Cell Size: 16mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 500 / 13" reel For Bulk version, request

Part Number: 2896TR

  • # of Cells: 1
  • Battery Reference: 1625,1632
  • Cell Size: 16mm Coin Cell
  • Finish/Plating: Tin-Nickel
  • Material: Phosphor Bronze
  • Mounting: SMT
  • Packaging: Tape and Reel - 500 / 13" reel
  • For Bulk version, request
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2896CT-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2896CT-ND
Battery Holders, Clips, Contacts 36-2896CT-ND
Battery Retainer Coin, 16.0mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 16.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2896TR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2896TR-ND
Battery Holders, Clips, Contacts 36-2896TR-ND
Battery Retainer Coin, 16.0mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 16.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2896DKR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2896DKR-ND
Battery Holders, Clips, Contacts 36-2896DKR-ND
Battery Retainer Coin, 16.0mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 16.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holder, Coin Cell 16Mm, Smd; Battery Sizes Accepted Keystone - 52AH8324 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, Coin Cell 16Mm, Smd; Battery Sizes Accepted Keystone
52AH8324
Battery Holder, Coin Cell 16Mm, Smd; Battery Sizes Accepted Keystone 52AH8324
BATTERY HOLDER, COIN CELL - 16MM, SMD; Battery Sizes Accepted:Coin Cell - 16mm; No. of Batteries:1; Product Range:

BATTERY HOLDER, COIN CELL - 16MM, SMD; Battery Sizes Accepted:Coin Cell - 16mm; No. of Batteries:1; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 2896TR 36-2896CT-ND 52AH8324
Product Name SMT Locking Holder for CR1632 on T&R Battery Holders, Clips, Contacts Battery Holder, Coin Cell 16Mm, Smd; Battery Sizes Accepted Keystone
Type Plastic Holder Coin Cell Holder; Retainer
Material Phosphor Bronze
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-120CT-ND - DigiKey
Specs
Type Contact Solid (Positive)
Cell Capacity Single Cell; Multiple Cell
Number of Cells 1
View Details
SMT Holder for CR123A Battery w/ coil spring - 1128 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers
SMT Holder for 2430 Cell-Tin Nickel Plate - 3006 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
2 suppliers
For 3 AA Cell-All Contacts Insulated - 2191 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
3 suppliers