Keystone Electronics Corp. SMT (Auto-In) Holder for 2025 & 2032 Cell on T&R 1058TR

Description
Part Number: 1058TR # of Cells: 1 Battery Reference: 2020, 2025, 2032 Cell Size: 20mm Coin Cell Material: LCP, UL 94V-0 Mounting: SMT Packaging: Tape and Reel - 500 / 13" reel Type: Holder Ideal for applications where the battery must be automatically inserted via a vacuum or mechanical pick-and-place device. Low Profile Design. Available in Bulk P/N
Request a Quote Datasheet
Description
Part Number: 1058TR # of Cells: 1 Battery Reference: 2020, 2025, 2032 Cell Size: 20mm Coin Cell Material: LCP, UL 94V-0 Mounting: SMT Packaging: Tape and Reel - 500 / 13" reel Type: Holder Ideal for applications where the battery must be automatically inserted via a vacuum or mechanical pick-and-place device. Low Profile Design. Available in Bulk P/N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT (Auto-In) Holder for 2025 & 2032 Cell on T&R - 1058TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT (Auto-In) Holder for 2025 & 2032 Cell on T&R
1058TR
SMT (Auto-In) Holder for 2025 & 2032 Cell on T&R 1058TR
Part Number: 1058TR # of Cells: 1 Battery Reference: 2020, 2025, 2032 Cell Size: 20mm Coin Cell Material: LCP, UL 94V-0 Mounting: SMT Packaging: Tape and Reel - 500 / 13" reel Type: Holder Ideal for applications where the battery must be automatically inserted via a vacuum or mechanical pick-and-place device. Low Profile Design. Available in Bulk P/N

Part Number: 1058TR

  • # of Cells: 1
  • Battery Reference: 2020, 2025, 2032
  • Cell Size: 20mm Coin Cell
  • Material: LCP, UL 94V-0
  • Mounting: SMT
  • Packaging: Tape and Reel - 500 / 13" reel
  • Type: Holder
  • Ideal for applications where the battery must be automatically inserted via a vacuum or mechanical pick-and-place device.
  • Low Profile Design.
  • Available in Bulk P/N
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1058CT-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1058CT-ND
Battery Holders, Clips, Contacts 36-1058CT-ND
Battery Holder (Open) Coin, 20.0mm 1 Cell SMD (SMT) Tab

Battery Holder (Open) Coin, 20.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1058TR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1058TR-ND
Battery Holders, Clips, Contacts 36-1058TR-ND
Battery Holder (Open) Coin, 20.0mm 1 Cell SMD (SMT) Tab

Battery Holder (Open) Coin, 20.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1058DKR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1058DKR-ND
Battery Holders, Clips, Contacts 36-1058DKR-ND
Battery Holder (Open) Coin, 20.0mm 1 Cell SMD (SMT) Tab

Battery Holder (Open) Coin, 20.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 1058TR 36-1058CT-ND
Product Name SMT (Auto-In) Holder for 2025 & 2032 Cell on T&R Battery Holders, Clips, Contacts
Type Plastic Holder Coin Cell Holder; Holder (Open)
Material LCP, UL 94V-0
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-2982TR-ND - DigiKey
Specs
Mounting Surface Mount
View Details
2 suppliers
SMT (Heavy Duty) Holder for 20mm Cell (Tin-Nickel Plate) on T&R - 1061TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers
Battery Holders, Clips, Contacts - 36-297-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Spring and Solid Button
Cell Capacity Multiple Cell
Number of Cells 2
View Details
Battery Holders, Clips, Contacts - 36-2991-ND - DigiKey
Specs
Mounting Surface Mount
View Details