Keystone Electronics Corp. Aluminum Battery Holder, NEDA 208 166

Description
Part Number: 166 # of Cells: 1 Material: Aluminum Battery Reference: NEDA 208 No longer a stocking item, Subject to stock availability and minimum order requirements, Contact our sales team for further details.
Request a Quote Datasheet
Description
Part Number: 166 # of Cells: 1 Material: Aluminum Battery Reference: NEDA 208 No longer a stocking item, Subject to stock availability and minimum order requirements, Contact our sales team for further details.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Battery Holder, NEDA 208 - 166 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Aluminum Battery Holder, NEDA 208
166
Aluminum Battery Holder, NEDA 208 166
Part Number: 166 # of Cells: 1 Material: Aluminum Battery Reference: NEDA 208 No longer a stocking item, Subject to stock availability and minimum order requirements, Contact our sales team for further details.

Part Number: 166

  • # of Cells: 1
  • Material: Aluminum
  • Battery Reference: NEDA 208
  • No longer a stocking item, Subject to stock availability and minimum order requirements, Contact our sales team for further details.
Buy Now
Battery Holders, Clips, Contacts - 36-166-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-166-ND
Battery Holders, Clips, Contacts 36-166-ND
Battery Holder (Open) 15V 1 Cell Solder Lug

Battery Holder (Open) 15V 1 Cell Solder Lug

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 166 36-166-ND
Product Name Aluminum Battery Holder, NEDA 208 Battery Holders, Clips, Contacts
Type Metal Holder Holder (Open)
Material Aluminum
Cell Capacity Single Cell Single Cell
Number of Cells 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Polarized THM Holder for AA Battery w/ coil spring - 1087 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
2 suppliers
THM Holder for 2430 Cell-Tin Nickel Plate - 3007 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
4 suppliers
Battery Holders, Clips, Contacts - 36-206-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Surface Mount
Cell Size AA
View Details
THM (Compact) Holder for 20mm Cell - 103 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
4 suppliers