Keystone Electronics Corp. Component Clip-Sub C Cell 221

Description
Part Number: 221 # of Cells: 1 Cell Size: Sub C -.875 [22.2] Finish/Plating: Nickel Plate Material: Spring Steel Mounting: Rivet Type: Clip
Request a Quote
Description
Part Number: 221 # of Cells: 1 Cell Size: Sub C -.875 [22.2] Finish/Plating: Nickel Plate Material: Spring Steel Mounting: Rivet Type: Clip
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 221 is a single-cell battery clip designed for Sub C cells, constructed from spring steel with nickel plating. It features an anti-rotation tab and recessed contact to hold the battery securely, with dimensions of 0.625 in length, 0.375 in width, and 0.500 in height. The clip is intended for mounting in non-metallic battery compartments and ensures low contact resistance through spring tension.

Datasheet Summary
Powered by GS/AI

The 221 is a single-cell battery clip designed for Sub C cells, constructed from spring steel with nickel plating. It features an anti-rotation tab and recessed contact to hold the battery securely, with dimensions of 0.625 in length, 0.375 in width, and 0.500 in height. The clip is intended for mounting in non-metallic battery compartments and ensures low contact resistance through spring tension.

Suppliers

Company
Product
Description
Supplier Links
Component Clip-Sub C Cell - 221 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Component Clip-Sub C Cell
221
Component Clip-Sub C Cell 221
Part Number: 221 # of Cells: 1 Cell Size: Sub C -.875 [22.2] Finish/Plating: Nickel Plate Material: Spring Steel Mounting: Rivet Type: Clip

Part Number: 221

  • # of Cells: 1
  • Cell Size: Sub C -.875 [22.2]
  • Finish/Plating: Nickel Plate
  • Material: Spring Steel
  • Mounting: Rivet
  • Type: Clip
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-221-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-221-ND
Battery Holders, Clips, Contacts 36-221-ND
Battery Holder Clip (No Contacts) 1 Cell

Battery Holder Clip (No Contacts) 1 Cell

Buy Now Datasheet
Battery Clip, C, Pcb; Battery Sizes Accepted Keystone - 94B3359 - Newark, An Avnet Company
Chicago, IL, United States
Battery Clip, C, Pcb; Battery Sizes Accepted Keystone
94B3359
Battery Clip, C, Pcb; Battery Sizes Accepted Keystone 94B3359
BATTERY CLIP, C, PCB; Battery Sizes Accepted:Coin Cell - 22.2mm; No. of Batteries:1; Product Range:-; Accessory Type:Battery Clip; Battery Terminals:Screw; Body Material:Spring Steel; For Use With:Coin Cell - 22.2mm RoHS Compliant: Yes

BATTERY CLIP, C, PCB; Battery Sizes Accepted:Coin Cell - 22.2mm; No. of Batteries:1; Product Range:-; Accessory Type:Battery Clip; Battery Terminals:Screw; Body Material:Spring Steel; For Use With:Coin Cell - 22.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
CLIP BATT .875 CELL .859-.890
Hong Kong, China
CLIP BATT .875 CELL .859-.890"SS
443-221
CLIP BATT .875 CELL .859-.890"SS 443-221
CLIP BATT .875 CELL .859-.890"SS

CLIP BATT .875 CELL .859-.890"SS

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 221 36-221-ND 94B3359 443-221
Product Name Component Clip-Sub C Cell Battery Holders, Clips, Contacts Battery Clip, C, Pcb; Battery Sizes Accepted Keystone CLIP BATT .875 CELL .859-.890"SS
Type Metal Holder; Component Clips Holder Clip (No Contacts)
Material Spring Steel
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

SMT Dual Holder for 18350 Cell w/ coil spring - 1136 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers
2/3A Battery Holder w/ solder lugs - 1119 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
2 suppliers
Battery Holders, Clips, Contacts - 36-270-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Battery Snaps
Voltage 9 volts
Cell Size 9V
View Details
THM Holder for CR123A Battery w/ coil spring - 1129 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
2 suppliers