Keystone Electronics Corp. 2 AAA Cell Holder, PC 2468

Description
Part Number: 2468 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, NEDA 24A, 24F, 24P, ANSI 24A, IEC LR03 Cell Size: AAA Material: Polypropylene Mounting: THM Type: Holder
Request a Quote Datasheet
Description
Part Number: 2468 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, NEDA 24A, 24F, 24P, ANSI 24A, IEC LR03 Cell Size: AAA Material: Polypropylene Mounting: THM Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 AAA Cell Holder, PC - 2468 - Keystone Electronics Corp.
New Hyde Park, NY, USA
2 AAA Cell Holder, PC
2468
2 AAA Cell Holder, PC 2468
Part Number: 2468 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, NEDA 24A, 24F, 24P, ANSI 24A, IEC LR03 Cell Size: AAA Material: Polypropylene Mounting: THM Type: Holder

Part Number: 2468

  • # of Cells: 2
  • Battery Reference: ALL MANUFACTURERS, NEDA 24A, 24F, 24P, ANSI 24A, IEC LR03
  • Cell Size: AAA
  • Material: Polypropylene
  • Mounting: THM
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2468-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2468-ND
Battery Holders, Clips, Contacts 36-2468-ND
Battery Holder (Open) AAA 2 Cell PC Pin

Battery Holder (Open) AAA 2 Cell PC Pin

Buy Now Datasheet
 - 2794965 - RS Components, Ltd.
Corby, Northants, United Kingdom
Keeps batteries organised and protected. Withstands shock and vibration Electronic toys. Circuit Boards. Digital photo frames. Electronic calendars. Digital products requiring batteries For Battery Size = AAA Number of Cells = 2 Mount = PCB Type = Battery Holder Dimensions = 53 x 24.6 x 13mm Terminal Contact Type = Coil Spring Body Material = PP Terminal Contact Material = Nickel Plated Spring Steel

Keeps batteries organised and protected. Withstands shock and vibration
Electronic toys. Circuit Boards. Digital photo frames. Electronic calendars. Digital products requiring batteries
For Battery Size = AAA
Number of Cells = 2
Mount = PCB
Type = Battery Holder
Dimensions = 53 x 24.6 x 13mm
Terminal Contact Type = Coil Spring
Body Material = PP
Terminal Contact Material = Nickel Plated Spring Steel

Supplier's Site
Battery Holder, 2Aaa, Through Hole; Battery Sizes Accepted Keystone - 16F1097 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, 2Aaa, Through Hole; Battery Sizes Accepted Keystone
16F1097
Battery Holder, 2Aaa, Through Hole; Battery Sizes Accepted Keystone 16F1097
BATTERY HOLDER, 2AAA, THROUGH HOLE; Battery Sizes Accepted:AAA; No. of Batteries:2; Product Range:-; Accessory Type:Battery Holder; Body Material:Polypropyle ne; Contact Plating:Nickel Plated Contacts; For Use With:AAA Batteries RoHS Compliant: Yes

BATTERY HOLDER, 2AAA, THROUGH HOLE; Battery Sizes Accepted:AAA; No. of Batteries:2; Product Range:-; Accessory Type:Battery Holder; Body Material:Polypropylene; Contact Plating:Nickel Plated Contacts; For Use With:AAA Batteries RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 2468 36-2468-ND 2794965 16F1097
Product Name 2 AAA Cell Holder, PC Battery Holders, Clips, Contacts Battery Holder, 2Aaa, Through Hole; Battery Sizes Accepted Keystone
Type Plastic Holder Holder (Open) Battery Holder
Material Polypropylene
Cell Capacity Multiple Cell Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

For 4 D Cell-All Contacts Insulated - 2192 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
4 suppliers
IP65 Water Resistant Holder, 2 AA - 2438 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material ABS
Cell Capacity Multiple Cell
View Details
3 suppliers
Battery Holders, Clips, Contacts - 36-1010-1-ND - DigiKey
Specs
Type Contact Solid (Positive)
Mounting Surface Mount
View Details
Polarized THM Holder for Dual AAA Batteries w/ coil spring - 1077 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
2 suppliers