Keystone Electronics Corp. 1142177

Description
Battery holders correspond to the models with solder lugs in terms of design and dimensions. Feature solder pins for the printed circuit board For Battery Size = 9V PP3/PP9 Number of Cells = 1 Mount = PCB Type = Battery Holder Terminal Contact Type = Solder Tag Body Material = Aluminium Terminal Contact Material = Tin Plated Brass
Request a Quote
Description
Battery holders correspond to the models with solder lugs in terms of design and dimensions. Feature solder pins for the printed circuit board For Battery Size = 9V PP3/PP9 Number of Cells = 1 Mount = PCB Type = Battery Holder Terminal Contact Type = Solder Tag Body Material = Aluminium Terminal Contact Material = Tin Plated Brass
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1142177 - RS Components, Ltd.
Corby, Northants, United Kingdom
Battery holders correspond to the models with solder lugs in terms of design and dimensions. Feature solder pins for the printed circuit board For Battery Size = 9V PP3/PP9 Number of Cells = 1 Mount = PCB Type = Battery Holder Terminal Contact Type = Solder Tag Body Material = Aluminium Terminal Contact Material = Tin Plated Brass

Battery holders correspond to the models with solder lugs in terms of design and dimensions. Feature solder pins for the printed circuit board
For Battery Size = 9V PP3/PP9
Number of Cells = 1
Mount = PCB
Type = Battery Holder
Terminal Contact Type = Solder Tag
Body Material = Aluminium
Terminal Contact Material = Tin Plated Brass

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Battery Holders
Product Number 1142177
Type Battery Holder
Unlock Full Specs
to access all available technical data

Similar Products

CR2032 Battery Contact - CST-2032 Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Component Clips
Material SUS304 / Nickel plated
Cell Capacity Single Cell
View Details
 - 594612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details
THM Holder for 12mm Cell-Tin Nickel Plate - 3001 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
4 suppliers