Keystone Electronics Corp. SMT Holder for 18650 Cell w/ coil spring 1130

Description
Part Number: 1130 # of Cells: 1 Cell Size: 18650 Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: MSL packaging, 200 / bag Type: Holder Polarized to Assure Proper Continuity and Circuit Protection
Request a Quote
Description
Part Number: 1130 # of Cells: 1 Cell Size: 18650 Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: MSL packaging, 200 / bag Type: Holder Polarized to Assure Proper Continuity and Circuit Protection
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

1130 is a surface mount holder for a single 18650 lithium-ion cell featuring a coil spring contact system, with a high-temperature nylon 46 housing rated UL 94V-0. The holder is polarized to prevent improper battery installation and is designed for secure, tool-free battery insertion and removal. Electrical contacts are made from stainless steel, and the mounting pad layout supports standard SMT assembly. Packaging consists of 50 pieces per tray.

Datasheet Summary
Powered by GS/AI

1130 is a surface mount holder for a single 18650 lithium-ion cell featuring a coil spring contact system, with a high-temperature nylon 46 housing rated UL 94V-0. The holder is polarized to prevent improper battery installation and is designed for secure, tool-free battery insertion and removal. Electrical contacts are made from stainless steel, and the mounting pad layout supports standard SMT assembly. Packaging consists of 50 pieces per tray.

Suppliers

Company
Product
Description
Supplier Links
SMT Holder for 18650 Cell w/ coil spring - 1130 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Holder for 18650 Cell w/ coil spring
1130
SMT Holder for 18650 Cell w/ coil spring 1130
Part Number: 1130 # of Cells: 1 Cell Size: 18650 Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: MSL packaging, 200 / bag Type: Holder Polarized to Assure Proper Continuity and Circuit Protection

Part Number: 1130

  • # of Cells: 1
  • Cell Size: 18650
  • Material: Nylon- High Temp UL 94 V-0
  • Mounting: SMT
  • Packaging: MSL packaging, 200 / bag
  • Type: Holder
  • Polarized to Assure Proper Continuity and Circuit Protection
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1130-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1130-ND
Battery Holders, Clips, Contacts 36-1130-ND
Battery Holder (Open) 1 Cell SMD (SMT) Tab

Battery Holder (Open) 1 Cell SMD (SMT) Tab

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 1130 36-1130-ND
Product Name SMT Holder for 18650 Cell w/ coil spring Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Open)
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-297-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Spring and Solid Button
Cell Capacity Multiple Cell
Number of Cells 2
View Details
Battery Holders, Clips, Contacts - 36-118-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Solid (Negative)
Cell Capacity Single Cell; Multiple Cell
Number of Cells 1
View Details
2 N or 12V Cell Holder, PC with Ribbon - 2472RB - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
2 suppliers
For 4 AA Cell-1Contact Insulated - 1194 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
2 suppliers