Keystone Electronics Corp. IP65 Water Resistant Holder, 4 AA 2440

Description
Part Number: 2440 # of Cells: 4 Cell Size: AA Material: ABS Mounting: Wire Leads Type: Holder Water Resistant to IP65 standards Supplied with sealed on / off switch
Request a Quote Datasheet
Description
Part Number: 2440 # of Cells: 4 Cell Size: AA Material: ABS Mounting: Wire Leads Type: Holder Water Resistant to IP65 standards Supplied with sealed on / off switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IP65 Water Resistant Holder, 4 AA - 2440 - Keystone Electronics Corp.
New Hyde Park, NY, USA
IP65 Water Resistant Holder, 4 AA
2440
IP65 Water Resistant Holder, 4 AA 2440
Part Number: 2440 # of Cells: 4 Cell Size: AA Material: ABS Mounting: Wire Leads Type: Holder Water Resistant to IP65 standards Supplied with sealed on / off switch

Part Number: 2440

  • # of Cells: 4
  • Cell Size: AA
  • Material: ABS
  • Mounting: Wire Leads
  • Type: Holder
  • Water Resistant to IP65 standards
  • Supplied with sealed on / off switch
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2440-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2440-ND
Battery Holders, Clips, Contacts 36-2440-ND
"Battery Holder (Covered) AA 4 Cell Wire Leads - 6"" (152.4mm)"

"Battery Holder (Covered) AA 4 Cell Wire Leads - 6"" (152.4mm)"

Buy Now Datasheet
Battery Holder, Aa, Wire Lead; Battery Sizes Accepted Keystone - 77AH8854 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, Aa, Wire Lead; Battery Sizes Accepted Keystone
77AH8854
Battery Holder, Aa, Wire Lead; Battery Sizes Accepted Keystone 77AH8854
BATTERY HOLDER, AA, WIRE LEAD; Battery Sizes Accepted:AA; No. of Batteries:4; Product Range:24 Series

BATTERY HOLDER, AA, WIRE LEAD; Battery Sizes Accepted:AA; No. of Batteries:4; Product Range:24 Series

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 2440 36-2440-ND 77AH8854
Product Name IP65 Water Resistant Holder, 4 AA Battery Holders, Clips, Contacts Battery Holder, Aa, Wire Lead; Battery Sizes Accepted Keystone
Type Plastic Holder Holder (Covered)
Material ABS
Cell Capacity Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-1075-2-ND - DigiKey
Specs
Type Contact Spring (Coil)
Mounting PC / Socket Mount
View Details
SMT Holder for 18350 Battery - 1096 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers
Component Clip-1.43
Specs
Type Metal Holder; Component Clips
Material Spring Steel
Cell Capacity Single Cell
View Details
3 suppliers
For 4 D Cell-1Contact Insulated - 1162 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
3 suppliers