Keystone Electronics Corp. SMT Holder for CR123A Cell 1050

Description
Part Number: 1050 # of Cells: 1 Cell Size: CR123A Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: MSL packaging, 200 / bag Type: Holder Polarized to Assure Proper Continuity and Circuit Protection
Request a Quote
Description
Part Number: 1050 # of Cells: 1 Cell Size: CR123A Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: MSL packaging, 200 / bag Type: Holder Polarized to Assure Proper Continuity and Circuit Protection
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SMT holder for CR123A lithium cells with high-temperature nylon housing rated UL 94V-0, gold-plated stainless steel contacts, operating temperature range of -51°C to 145°C, and physical dimensions of 2.062 in (52.4 mm) length, 0.720 in (18.3 mm) width, and 1.690 in (42.9 mm) height. Designed for secure battery retention without tools and polarized to prevent incorrect installation. Packaged in trays of 50 pieces.

Datasheet Summary
Powered by GS/AI

SMT holder for CR123A lithium cells with high-temperature nylon housing rated UL 94V-0, gold-plated stainless steel contacts, operating temperature range of -51°C to 145°C, and physical dimensions of 2.062 in (52.4 mm) length, 0.720 in (18.3 mm) width, and 1.690 in (42.9 mm) height. Designed for secure battery retention without tools and polarized to prevent incorrect installation. Packaged in trays of 50 pieces.

Suppliers

Company
Product
Description
Supplier Links
SMT Holder for CR123A Cell - 1050 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Holder for CR123A Cell
1050
SMT Holder for CR123A Cell 1050
Part Number: 1050 # of Cells: 1 Cell Size: CR123A Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: MSL packaging, 200 / bag Type: Holder Polarized to Assure Proper Continuity and Circuit Protection

Part Number: 1050

  • # of Cells: 1
  • Cell Size: CR123A
  • Material: Nylon- High Temp UL 94 V-0
  • Mounting: SMT
  • Packaging: MSL packaging, 200 / bag
  • Type: Holder
  • Polarized to Assure Proper Continuity and Circuit Protection
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1050-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1050-ND
Battery Holders, Clips, Contacts 36-1050-ND
Battery Holder (Open) CR123A 1 Cell SMD (SMT) Tab

Battery Holder (Open) CR123A 1 Cell SMD (SMT) Tab

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 1050 36-1050-ND
Product Name SMT Holder for CR123A Cell Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Open)
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-2981TR-ND - DigiKey
Specs
Mounting Surface Mount
View Details
SMT Holder for Dual 18650 Batteries - 1048 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
4 suppliers
For 2 C Cells - 2231 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
2 suppliers
Battery Holders, Clips, Contacts - 36-206-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Surface Mount
Cell Size AA
View Details