Keystone Electronics Corp. 5mm Hex Female Standoff 25514

Description
Part Number: 25514 Length: 20mm [.787] Material: Nylon 6/6 V-2 OD: 5mm Shape: Hex (Metric) Style: Female Standoff Thr'd Depth(D): 9mm Thread: M3 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 25514 Length: 20mm [.787] Material: Nylon 6/6 V-2 OD: 5mm Shape: Hex (Metric) Style: Female Standoff Thr'd Depth(D): 9mm Thread: M3 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5mm Hex Female Standoff - 25514 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5mm Hex Female Standoff
25514
5mm Hex Female Standoff 25514
Part Number: 25514 Length: 20mm [.787] Material: Nylon 6/6 V-2 OD: 5mm Shape: Hex (Metric) Style: Female Standoff Thr'd Depth(D): 9mm Thread: M3 Type: Threaded Standoffs

Part Number: 25514

  • Length: 20mm [.787]
  • Material: Nylon 6/6 V-2
  • OD: 5mm
  • Shape: Hex (Metric)
  • Style: Female Standoff
  • Thr'd Depth(D): 9mm
  • Thread: M3
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-25514-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-25514-ND
Board Spacers, Standoffs 36-25514-ND
"Hex Standoff Threaded M3 Nylon 0.787"" (20.00mm) Natural"

"Hex Standoff Threaded M3 Nylon 0.787"" (20.00mm) Natural"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
25514
Standoffs & Spacers 25514
Standoffs & Spacers 5.0 HEX 20.0mm NYLON

Standoffs & Spacers 5.0 HEX 20.0mm NYLON

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 25514 36-25514-ND 25514
Product Name 5mm Hex Female Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Hex Standoff; Hex Standoff
Mounting Threaded
Material Plastic; Nylon or Polyamide Nylon or Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

3/16 Hex Female Standoff - 1893 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
3/8 Hex Female Threaded Standoff - 1452C - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Spacer - 1482 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
5 suppliers
1/4 Round Swage Standoff - 1612-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers