Keystone Electronics Corp. 3/16 Hex Female Standoff 1450

Description
Part Number: 1450 Finish/Plating: Zinc & Clear Chromate Length: .250 [6.4] Material: Brass OD: .187 [4.7] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 1450 Finish/Plating: Zinc & Clear Chromate Length: .250 [6.4] Material: Brass OD: .187 [4.7] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/16 Hex Female Standoff - 1450 - Keystone Electronics Corp.
New Hyde Park, NY, USA
3/16 Hex Female Standoff
1450
3/16 Hex Female Standoff 1450
Part Number: 1450 Finish/Plating: Zinc & Clear Chromate Length: .250 [6.4] Material: Brass OD: .187 [4.7] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs

Part Number: 1450

  • Finish/Plating: Zinc & Clear Chromate
  • Length: .250 [6.4]
  • Material: Brass
  • OD: .187 [4.7]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
THREADED STANDOFF - 1450 - Heilind Electronics, Inc.
Wilmington, MA, United States
THREADED STANDOFF
1450
THREADED STANDOFF 1450
THREADED STANDOFF

THREADED STANDOFF

Buy Now
Board Spacers, Standoffs - 36-1450-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1450-ND
Board Spacers, Standoffs 36-1450-ND
"Hex Standoff Threaded #4-40 Brass 0.250"" (6.35mm) 1/4"""

"Hex Standoff Threaded #4-40 Brass 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Standoff; #4-40; 0.250 in.; 0.187 in.; Hex; Brass; ASTM-B16, ASTM B633 - 70182013 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; #4-40; 0.250 in.; 0.187 in.; Hex; Brass; ASTM-B16, ASTM B633
70182013
Standoff; #4-40; 0.250 in.; 0.187 in.; Hex; Brass; ASTM-B16, ASTM B633 70182013
Standoff Hex Shaped Brass Thread size 6-32 Brass material.

Standoff Hex Shaped Brass

  • Thread size 6-32
    Brass material.
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1450 1450 36-1450-ND 70182013
Product Name 3/16 Hex Female Standoff THREADED STANDOFF Board Spacers, Standoffs Standoff; #4-40; 0.250 in.; 0.187 in.; Hex; Brass; ASTM-B16, ASTM B633
Type & Shape Standoff; Female Standoff; Round; Hex Standoff Standoff; Hex Female Standoff; Hex
Mounting Threaded
Material Metal; Brass Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1922D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
1/4 Round Swage Standoff - 1546 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
5 suppliers
3/16 Round Swage Standoff - 2260-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Swage Standoff - 1620-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers