Keystone Electronics Corp. M2.5 "Zero" Height SMT Threaded Insert 24929

Description
Part Number: 24929 Finish/Plating: Matte Tin Height: .012 [0.30] Material: Steel Mounting: SMT Packaging: Tape and Reel - 1,500 / 13" reel Thread: M2.5 Mounting Details: Mounting Hole (M.H.): .147 [3,7] Solder Pad Dia. (S.D): .244 [6.2]
Request a Quote Datasheet
Description
Part Number: 24929 Finish/Plating: Matte Tin Height: .012 [0.30] Material: Steel Mounting: SMT Packaging: Tape and Reel - 1,500 / 13" reel Thread: M2.5 Mounting Details: Mounting Hole (M.H.): .147 [3,7] Solder Pad Dia. (S.D): .244 [6.2]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M2.5
New Hyde Park, NY, USA
M2.5 "Zero" Height SMT Threaded Insert
24929
M2.5 "Zero" Height SMT Threaded Insert 24929
Part Number: 24929 Finish/Plating: Matte Tin Height: .012 [0.30] Material: Steel Mounting: SMT Packaging: Tape and Reel - 1,500 / 13" reel Thread: M2.5 Mounting Details: Mounting Hole (M.H.): .147 [3,7] Solder Pad Dia. (S.D): .244 [6.2]

Part Number: 24929

  • Finish/Plating: Matte Tin
  • Height: .012 [0.30]
  • Material: Steel
  • Mounting: SMT
  • Packaging: Tape and Reel - 1,500 / 13" reel
  • Thread: M2.5

Mounting Details:

  • Mounting Hole (M.H.): .147 [3,7]
  • Solder Pad Dia. (S.D): .244 [6.2]
Buy Now
Board Spacers, Standoffs - 36-24929DKR-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24929DKR-ND
Board Spacers, Standoffs 36-24929DKR-ND
"Round Standoff Threaded M2.5x0.45 Steel 0.012"" (0.31mm)"

"Round Standoff Threaded M2.5x0.45 Steel 0.012"" (0.31mm)"

Buy Now Datasheet
Board Spacers, Standoffs - 36-24929CT-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24929CT-ND
Board Spacers, Standoffs 36-24929CT-ND
"Round Standoff Threaded M2.5x0.45 Steel 0.012"" (0.31mm)"

"Round Standoff Threaded M2.5x0.45 Steel 0.012"" (0.31mm)"

Buy Now Datasheet
Board Spacers, Standoffs - 36-24929TR-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24929TR-ND
Board Spacers, Standoffs 36-24929TR-ND
"Round Standoff Threaded M2.5x0.45 Steel 0.012"" (0.31mm)"

"Round Standoff Threaded M2.5x0.45 Steel 0.012"" (0.31mm)"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24929 36-24929DKR-ND
Product Name M2.5 "Zero" Height SMT Threaded Insert Board Spacers, Standoffs
Mounting Threaded; SMT
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Phenolic Spacer - 1490 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Plastic; Phenolic
Outside Diameter 0.2500 inch (6.35 mm)
View Details
Jack Screw Straight Knurl-no slot - 2072 - Keystone Electronics Corp.
Specs
Type & Shape Jack Screw; Round
Mounting Threaded
Material Metal; Steel
View Details
1/4 Hex M-F Standoff - 2122 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
1/4 Hex M-F Standoff - 2092 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers