Keystone Electronics Corp. SMT Standoff, M3 - 3mm L 24882

Description
Part Number: 24882 Finish/Plating: Matte Tin Length: 3mm [.118] Material: Steel Mounting: SMT Packaging: Tape and Reel - 1,000 / 13" reel Thread: M3 Mounting Details: Mounting Hole (M.H.): 4,22 [.166] Solder Pad Dia. (S.D): 6.20 [.244]
Request a Quote Datasheet
Description
Part Number: 24882 Finish/Plating: Matte Tin Length: 3mm [.118] Material: Steel Mounting: SMT Packaging: Tape and Reel - 1,000 / 13" reel Thread: M3 Mounting Details: Mounting Hole (M.H.): 4,22 [.166] Solder Pad Dia. (S.D): 6.20 [.244]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Standoff, M3 - 3mm L - 24882 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Standoff, M3 - 3mm L
24882
SMT Standoff, M3 - 3mm L 24882
Part Number: 24882 Finish/Plating: Matte Tin Length: 3mm [.118] Material: Steel Mounting: SMT Packaging: Tape and Reel - 1,000 / 13" reel Thread: M3 Mounting Details: Mounting Hole (M.H.): 4,22 [.166] Solder Pad Dia. (S.D): 6.20 [.244]

Part Number: 24882

  • Finish/Plating: Matte Tin
  • Length: 3mm [.118]
  • Material: Steel
  • Mounting: SMT
  • Packaging: Tape and Reel - 1,000 / 13" reel
  • Thread: M3

Mounting Details:

  • Mounting Hole (M.H.): 4,22 [.166]
  • Solder Pad Dia. (S.D): 6.20 [.244]
Buy Now Datasheet
Board Spacers, Standoffs - 36-24882-6-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24882-6-ND
Board Spacers, Standoffs 36-24882-6-ND
"Round Standoff Threaded M3x0.5 Steel 0.120"" (3.05mm)"

"Round Standoff Threaded M3x0.5 Steel 0.120"" (3.05mm)"

Buy Now Datasheet
Board Spacers, Standoffs - 36-24882-1-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24882-1-ND
Board Spacers, Standoffs 36-24882-1-ND
"Round Standoff Threaded M3x0.5 Steel 0.120"" (3.05mm)"

"Round Standoff Threaded M3x0.5 Steel 0.120"" (3.05mm)"

Buy Now Datasheet
Board Spacers, Standoffs - 36-24882-2-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24882-2-ND
Board Spacers, Standoffs 36-24882-2-ND
"Round Standoff Threaded M3x0.5 Steel 0.120"" (3.05mm)"

"Round Standoff Threaded M3x0.5 Steel 0.120"" (3.05mm)"

Buy Now Datasheet
Standoff, Steel, Swage Female, M3, 3Mm; Standoff Material Keystone - 77AH8861 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Steel, Swage Female, M3, 3Mm; Standoff Material Keystone
77AH8861
Standoff, Steel, Swage Female, M3, 3Mm; Standoff Material Keystone 77AH8861
STANDOFF, STEEL, SWAGE FEMALE, M3, 3MM; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Swage Round Female; Body Length:3mm; Overall Length:4.5mm; External Width:5.56mm; Product Range:

STANDOFF, STEEL, SWAGE FEMALE, M3, 3MM; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Swage Round Female; Body Length:3mm; Overall Length:4.5mm; External Width:5.56mm; Product Range:

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
24882
Standoffs & Spacers 24882
Standoffs & Spacers SM Standoff Steel 1000 pcs per reel

Standoffs & Spacers SM Standoff Steel 1000 pcs per reel

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24882 36-24882-6-ND 77AH8861 24882
Product Name SMT Standoff, M3 - 3mm L Board Spacers, Standoffs Standoff, Steel, Swage Female, M3, 3Mm; Standoff Material Keystone Standoffs & Spacers
Type & Shape Standoff Standoff; Round Standoff; Female Standoff; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Swage Standoff - 1546B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Female Standoff - 1923 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
2 suppliers
1/4 Hex Female Standoff - 2221 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
1/4 Round Spacer - 1938 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers