Keystone Electronics Corp. F-F Nylon Stand, 4-40, 7/8 L 1902F

Description
Part Number: 1902F Length: .625 [15.9] Material: Nylon OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 4-40
Request a Quote Datasheet
Description
Part Number: 1902F Length: .625 [15.9] Material: Nylon OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 4-40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
F-F Nylon Stand, 4-40, 7/8 L - 1902F - Keystone Electronics Corp.
New Hyde Park, NY, USA
F-F Nylon Stand, 4-40, 7/8 L
1902F
F-F Nylon Stand, 4-40, 7/8 L 1902F
Part Number: 1902F Length: .625 [15.9] Material: Nylon OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 4-40

Part Number: 1902F

  • Length: .625 [15.9]
  • Material: Nylon
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 4-40
Buy Now Datasheet
Board Spacers, Standoffs - 36-1902F-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1902F-ND
Board Spacers, Standoffs 36-1902F-ND
"Hex Standoff Threaded #4-40 Nylon 0.625"" (15.88mm) 5/8"" Natural"

"Hex Standoff Threaded #4-40 Nylon 0.625"" (15.88mm) 5/8"" Natural"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1902F
Standoffs & Spacers 1902F
Standoffs & Spacers .625 STANDOFF

Standoffs & Spacers .625 STANDOFF

Buy Now Datasheet
Standoff, Hex-Female, 15.9Mm, 4-40; Standoff Material Keystone - 62W4946 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex-Female, 15.9Mm, 4-40; Standoff Material Keystone
62W4946
Standoff, Hex-Female, 15.9Mm, 4-40; Standoff Material Keystone 62W4946
STANDOFF, HEX-FEMALE, 15.9MM, 4-40; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:15.9mm; Overall Length:15.9mm; External Width:6.35mm RoHS Compliant: Yes

STANDOFF, HEX-FEMALE, 15.9MM, 4-40; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:15.9mm; Overall Length:15.9mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site
Standoff; 0.625 in.; #4-40; Nylon 6/6; Hex - 70181999 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; 0.625 in.; #4-40; Nylon 6/6; Hex
70181999
Standoff; 0.625 in.; #4-40; Nylon 6/6; Hex 70181999
Standoff Hex Shaped Nylon 6⁄6s Thread size 4-40 Nylon 6⁄6 material.

Standoff Hex Shaped Nylon 6⁄6s

  • Thread size 4-40
    Nylon 6⁄6 material.
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1902F 36-1902F-ND 1902F 62W4946 70181999
Product Name F-F Nylon Stand, 4-40, 7/8 L Board Spacers, Standoffs Standoffs & Spacers Standoff, Hex-Female, 15.9Mm, 4-40; Standoff Material Keystone Standoff; 0.625 in.; #4-40; Nylon 6/6; Hex
Type & Shape Female Standoff; Round; Hex Standoff; Hex Standoff Standoff; Female Standoff; Hex Female Standoff; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide Nylon or Polyamide Nylon or Polyamide; Nylon 6.6 (Polyamide 6.6) Nylon or Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 2203 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
Board Spacers, Standoffs - 36-1623-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Material Brass
ANSI (English) Size 4-40 / 4
View Details
2 suppliers
3/16 Hex Female Standoff - 1656A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Swage Standoff - 1652-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers