Keystone Electronics Corp. 6mm Hex Female Standoff 24491

Description
Part Number: 24491 Length: 6mm [2.36] Material: Stainless Steel OD: 6mm Shape: Hex (Metric) Style: Female Standoff Thread: M4 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 24491 Length: 6mm [2.36] Material: Stainless Steel OD: 6mm Shape: Hex (Metric) Style: Female Standoff Thread: M4 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6mm Hex Female Standoff - 24491 - Keystone Electronics Corp.
New Hyde Park, NY, USA
6mm Hex Female Standoff
24491
6mm Hex Female Standoff 24491
Part Number: 24491 Length: 6mm [2.36] Material: Stainless Steel OD: 6mm Shape: Hex (Metric) Style: Female Standoff Thread: M4 Type: Threaded Standoffs

Part Number: 24491

  • Length: 6mm [2.36]
  • Material: Stainless Steel
  • OD: 6mm
  • Shape: Hex (Metric)
  • Style: Female Standoff
  • Thread: M4
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24491-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24491-ND
Board Spacers, Standoffs 36-24491-ND
"Hex Standoff Threaded M4 Stainless Steel 0.236"" (6.00mm)"

"Hex Standoff Threaded M4 Stainless Steel 0.236"" (6.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
24491
Standoffs & Spacers 24491
Standoffs & Spacers 6.0 HEX 6.0mm SS

Standoffs & Spacers 6.0 HEX 6.0mm SS

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24491 36-24491-ND 24491
Product Name 6mm Hex Female Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Hex Standoff; Hex Standoff
Mounting Threaded
Material Metal; StainlessSteel StainlessSteel
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Female Standoff - 1877 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
1/4 Hex Female Standoff - 1827 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers
1/4 Hex M-F Standoff - 1949 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Round Spacer - 1457C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers