Keystone Electronics Corp. 1/4 Round Swage Standoff 1604-2

Description
Part Number: 1604-2 Finish/Plating: Nickel Plate Length: .500 [12.7] Material: Brass OD: .250 [6.4] Panel Thickness: 1/16 (.062) Shape: Round Style: Swage Standoff Swage (S): .109 Swage Dia (SD): .187 Thread: 6-32 Type: Swage Mount No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 1604-2 Finish/Plating: Nickel Plate Length: .500 [12.7] Material: Brass OD: .250 [6.4] Panel Thickness: 1/16 (.062) Shape: Round Style: Swage Standoff Swage (S): .109 Swage Dia (SD): .187 Thread: 6-32 Type: Swage Mount No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

1604-2 is a swage threaded standoff with a 6-32 thread, .500 inch (12.7 mm) length, and .187 inch (4.7 mm) outer diameter. It is made of brass with ductile nickel plating per QQ-N-290 and is designed for mounting in panels .062 inch (1.57 mm) thick. The mounting hole size is .184 inch (4.7 mm) with a tolerance of +.003/-.000 inch, and it is compatible with the specified swage staking tools. The part is RoHS compliant and meets ISO 9001 certification standards.

Datasheet Summary
Powered by GS/AI

1604-2 is a swage threaded standoff with a 6-32 thread, .500 inch (12.7 mm) length, and .187 inch (4.7 mm) outer diameter. It is made of brass with ductile nickel plating per QQ-N-290 and is designed for mounting in panels .062 inch (1.57 mm) thick. The mounting hole size is .184 inch (4.7 mm) with a tolerance of +.003/-.000 inch, and it is compatible with the specified swage staking tools. The part is RoHS compliant and meets ISO 9001 certification standards.

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Swage Standoff - 1604-2 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Swage Standoff
1604-2
1/4 Round Swage Standoff 1604-2
Part Number: 1604-2 Finish/Plating: Nickel Plate Length: .500 [12.7] Material: Brass OD: .250 [6.4] Panel Thickness: 1/16 (.062) Shape: Round Style: Swage Standoff Swage (S): .109 Swage Dia (SD): .187 Thread: 6-32 Type: Swage Mount No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 1604-2

  • Finish/Plating: Nickel Plate
  • Length: .500 [12.7]
  • Material: Brass
  • OD: .250 [6.4]
  • Panel Thickness: 1/16 (.062)
  • Shape: Round
  • Style: Swage Standoff
  • Swage (S): .109
  • Swage Dia (SD): .187
  • Thread: 6-32
  • Type: Swage Mount
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet
SWAGE STANDOFF - 1604-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
SWAGE STANDOFF
1604-2
SWAGE STANDOFF 1604-2
SWAGE STANDOFF

SWAGE STANDOFF

Buy Now
Board Spacers, Standoffs - 36-1604-2-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1604-2-ND
Board Spacers, Standoffs 36-1604-2-ND
"Round Standoff Threaded #6-32 Brass 0.500"" (12.70mm) 1/2"""

"Round Standoff Threaded #6-32 Brass 0.500"" (12.70mm) 1/2"""

Buy Now Datasheet
Standoff; Standoff Material Keystone - 20C6365 - Newark, An Avnet Company
Chicago, IL, United States
Standoff; Standoff Material Keystone
20C6365
Standoff; Standoff Material Keystone 20C6365
STANDOFF; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Swage Round Female; Body Length:2.769mm; Overall Length:2.769mm; External Width:6.35mm; Body Diameter:0.25"; Bore Size:4.7mm RoHS Compliant: Yes

STANDOFF; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Swage Round Female; Body Length:2.769mm; Overall Length:2.769mm; External Width:6.35mm; Body Diameter:0.25"; Bore Size:4.7mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1604-2
Standoffs & Spacers 1604-2
Standoffs & Spacers SWAGE STANDOFF .109"

Standoffs & Spacers SWAGE STANDOFF .109"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1604-2 1604-2 36-1604-2-ND 20C6365 1604-2
Product Name 1/4 Round Swage Standoff SWAGE STANDOFF Board Spacers, Standoffs Standoff; Standoff Material Keystone Standoffs & Spacers
Type & Shape Standoff; Round Standoff Standoff; Round Standoff; Female Standoff; Round Standoff
Mounting Swage / Rivet; Threaded Swage / Rivet
Material Metal; Brass Brass Metal; Brass; Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1923B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
1/4 Hex Female Standoff - 1921C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
Slimline Tension Fit Nylon PCB Support - 1930A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 0.6250 inch (15.87 mm)
View Details
2 suppliers
Board Spacers, Standoffs - 36-1790-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Material Brass
ANSI (English) Size 4-40 / 4
View Details
2 suppliers