Keystone Electronics Corp. 1/4 Round Female Standoff 1548F

Description
Part Number: 1548F Finish/Plating: Zinc & Clear Chromate Length: 1.000 [25.4] Material: Brass OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 1548F Finish/Plating: Zinc & Clear Chromate Length: 1.000 [25.4] Material: Brass OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female threaded standoff in brass with 6-32 thread and 1.000 inch length, with a round outer diameter of 0.250 inch. It complies with RoHS and is ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

Female threaded standoff in brass with 6-32 thread and 1.000 inch length, with a round outer diameter of 0.250 inch. It complies with RoHS and is ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Female Standoff - 1548F - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Female Standoff
1548F
1/4 Round Female Standoff 1548F
Part Number: 1548F Finish/Plating: Zinc & Clear Chromate Length: 1.000 [25.4] Material: Brass OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs

Part Number: 1548F

  • Finish/Plating: Zinc & Clear Chromate
  • Length: 1.000 [25.4]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Female Standoff
  • Thread: 6-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1548F-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1548F-ND
Board Spacers, Standoffs 36-1548F-ND
"Round Standoff Threaded #6-32 Brass 1.000"" (25.40mm) 1"""

"Round Standoff Threaded #6-32 Brass 1.000"" (25.40mm) 1"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1548F
Standoffs & Spacers 1548F
Standoffs & Spacers RND .250X1.00 ZBRASS

Standoffs & Spacers RND .250X1.00 ZBRASS

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1548F 36-1548F-ND 1548F
Product Name 1/4 Round Female Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Hinged Standoff; Female / Female Standoff; Male/Female Standoff; Male / Male Standoff (Double Ended); Round Standoff; Round Standoff
Mounting Threaded
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Female Standoff - 1547A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Round Spacer - 1909 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
5 suppliers
Slimline Lock-In Nylon PCB Support - 1932B - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
Board Spacers, Standoffs - 36-1628-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Material Brass
ANSI (English) Size 4-40 / 4
View Details
3 suppliers