Keystone Electronics Corp. 5.5mm Hex Female Standoff 24445

Description
Part Number: 24445 Finish/Plating: Clear Iridite Length: 15mm [.591] Material: Aluminum OD: 5.5mm Shape: Hex (Metric) Style: Female Standoff Thread: M3 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 24445 Finish/Plating: Clear Iridite Length: 15mm [.591] Material: Aluminum OD: 5.5mm Shape: Hex (Metric) Style: Female Standoff Thread: M3 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

24445 is a 5.5 mm hex female nylon standoff with an M3 thread, 15.0 mm length, and is rated UL 94V-2. It is available in aluminum with clear iridite plating. The standoff is designed to mount into a 4.00 mm diameter chassis hole, and is not tapped from both ends due to its length being within the 19 mm limit for single-end tapping.

Datasheet Summary
Powered by GS/AI

24445 is a 5.5 mm hex female nylon standoff with an M3 thread, 15.0 mm length, and is rated UL 94V-2. It is available in aluminum with clear iridite plating. The standoff is designed to mount into a 4.00 mm diameter chassis hole, and is not tapped from both ends due to its length being within the 19 mm limit for single-end tapping.

Suppliers

Company
Product
Description
Supplier Links
5.5mm Hex Female Standoff - 24445 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5.5mm Hex Female Standoff
24445
5.5mm Hex Female Standoff 24445
Part Number: 24445 Finish/Plating: Clear Iridite Length: 15mm [.591] Material: Aluminum OD: 5.5mm Shape: Hex (Metric) Style: Female Standoff Thread: M3 Type: Threaded Standoffs

Part Number: 24445

  • Finish/Plating: Clear Iridite
  • Length: 15mm [.591]
  • Material: Aluminum
  • OD: 5.5mm
  • Shape: Hex (Metric)
  • Style: Female Standoff
  • Thread: M3
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24445-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24445-ND
Board Spacers, Standoffs 36-24445-ND
"Hex Standoff Threaded M3 Aluminum 0.591"" (15.00mm)"

"Hex Standoff Threaded M3 Aluminum 0.591"" (15.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
24445
Standoffs & Spacers 24445
Standoffs & Spacers 5.5 HEX 15.0mm ALUM

Standoffs & Spacers 5.5 HEX 15.0mm ALUM

Buy Now Datasheet
Standoff, Metric 5.5 Hex, Male/Female, 15 mm Length, M3 Thread, Aluminum - 70182340 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff, Metric 5.5 Hex, Male/Female, 15 mm Length, M3 Thread, Aluminum
70182340
Standoff, Metric 5.5 Hex, Male/Female, 15 mm Length, M3 Thread, Aluminum 70182340
Standoff, Metric 5.5 Hex, Male/Female, 15 mm Length, M3 Thread, Aluminum

Standoff, Metric 5.5 Hex, Male/Female, 15 mm Length, M3 Thread, Aluminum

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24445 36-24445-ND 24445 70182340
Product Name 5.5mm Hex Female Standoff Board Spacers, Standoffs Standoffs & Spacers Standoff, Metric 5.5 Hex, Male/Female, 15 mm Length, M3 Thread, Aluminum
Type & Shape Standoff; Female Standoff; Hex Standoff; Hex Standoff Female Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Aluminum Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Swage Standoff - 1621-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
5 suppliers
Nylon Retaining Spacer, #6 - 2362 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
3/8 Hex Female Threaded Standoff - 1452A - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Swage Standoff - 1654-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers