Keystone Electronics Corp. 5.5mm Hex Female Standoff 24443

Description
Part Number: 24443 Finish/Plating: Clear Iridite Length: 10mm [.394] Material: Aluminum OD: 5.5mm Shape: Hex (Metric) Style: Female Standoff Thread: M3 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 24443 Finish/Plating: Clear Iridite Length: 10mm [.394] Material: Aluminum OD: 5.5mm Shape: Hex (Metric) Style: Female Standoff Thread: M3 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5.5mm Hex Female Standoff, part number 24443, is designed for applications requiring a threaded connection. It features a length of 10mm and is constructed from aluminum, providing a lightweight yet durable option for mounting. The standoff has an outer diameter of 5.5mm and is compatible with M3 thread sizes. Its clear Iridite finish enhances corrosion resistance, making it suitable for various environments. This product is ideal for engineers looking for reliable standoffs in their projects.

Datasheet Summary
Powered by GS/AI

The 5.5mm Hex Female Standoff, part number 24443, is designed for applications requiring a threaded connection. It features a length of 10mm and is constructed from aluminum, providing a lightweight yet durable option for mounting. The standoff has an outer diameter of 5.5mm and is compatible with M3 thread sizes. Its clear Iridite finish enhances corrosion resistance, making it suitable for various environments. This product is ideal for engineers looking for reliable standoffs in their projects.

Suppliers

Company
Product
Description
Supplier Links
5.5mm Hex Female Standoff - 24443 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5.5mm Hex Female Standoff
24443
5.5mm Hex Female Standoff 24443
Part Number: 24443 Finish/Plating: Clear Iridite Length: 10mm [.394] Material: Aluminum OD: 5.5mm Shape: Hex (Metric) Style: Female Standoff Thread: M3 Type: Threaded Standoffs

Part Number: 24443

  • Finish/Plating: Clear Iridite
  • Length: 10mm [.394]
  • Material: Aluminum
  • OD: 5.5mm
  • Shape: Hex (Metric)
  • Style: Female Standoff
  • Thread: M3
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24443-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24443-ND
Board Spacers, Standoffs 36-24443-ND
"Hex Standoff Threaded M3 Aluminum 0.394"" (10.00mm)"

"Hex Standoff Threaded M3 Aluminum 0.394"" (10.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
24443
Standoffs & Spacers 24443
Standoffs & Spacers 5.5 HEX 10.0mm ALUM

Standoffs & Spacers 5.5 HEX 10.0mm ALUM

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24443 36-24443-ND 24443
Product Name 5.5mm Hex Female Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Hex Standoff; Hex Standoff
Mounting Threaded
Material Metal; Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Female Standoff - 1877 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
1/4 Round Spacer - 1454A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
5 suppliers
1/4 Round Spacer - 2034 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
1/4 Hex M-F Standoff - 1961 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers