Keystone Electronics Corp. 1/4 Round Spacer 1454A

Description
Part Number: 1454A Finish/Plating: Nickel Plate Hole Size: #4, M3 Length: .250 [6.4] Material: Brass OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote
Description
Part Number: 1454A Finish/Plating: Nickel Plate Hole Size: #4, M3 Length: .250 [6.4] Material: Brass OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

1454A is a round clear hole spacer made of brass with a hole size for #4 screw, an outer diameter of 0.250 inch (6.4 mm), and a length of 0.250 inch (6.4 mm). It has a nickel plating meeting QQ-N-290 and is compliant with ASTM-B16 for brass material. The spacer is designed for mechanical spacing applications and is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

1454A is a round clear hole spacer made of brass with a hole size for #4 screw, an outer diameter of 0.250 inch (6.4 mm), and a length of 0.250 inch (6.4 mm). It has a nickel plating meeting QQ-N-290 and is compliant with ASTM-B16 for brass material. The spacer is designed for mechanical spacing applications and is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Spacer - 1454A - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Spacer
1454A
1/4 Round Spacer 1454A
Part Number: 1454A Finish/Plating: Nickel Plate Hole Size: #4, M3 Length: .250 [6.4] Material: Brass OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers

Part Number: 1454A

  • Finish/Plating: Nickel Plate
  • Hole Size: #4, M3
  • Length: .250 [6.4]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-1454A-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1454A-ND
Board Spacers, Standoffs 36-1454A-ND
"Round Spacer Unthreaded #4 Brass 0.250"" (6.35mm) 1/4"""

"Round Spacer Unthreaded #4 Brass 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Spacer; 0.12 in.; Brass; 0.250 in.; 0.25 in.; Nickel; #4 - 70182021 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer; 0.12 in.; Brass; 0.250 in.; 0.25 in.; Nickel; #4
70182021
Spacer; 0.12 in.; Brass; 0.250 in.; 0.25 in.; Nickel; #4 70182021
Spacer, Brass Material 120 for #4 screw Brass material.

Spacer, Brass Material

  • 120 for #4 screw
    Brass material.
Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
1454A
Standoffs & Spacers 1454A
Standoffs & Spacers 1/4"X1/4"SPACER RND

Standoffs & Spacers 1/4"X1/4"SPACER RND

Buy Now Datasheet
Spacer, Round, Brass, Nickel, 0.25; Spacer Type Keystone - 62W5555 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Brass, Nickel, 0.25; Spacer Type Keystone
62W5555
Spacer, Round, Brass, Nickel, 0.25; Spacer Type Keystone 62W5555
SPACER, ROUND, BRASS, NICKEL, 0.25"; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:6.35mm; Inner Diameter:3.048mm; Overall Length:6.35mm; Product Range:-; Body Diameter:6.4mm; Bore Size:0.12"; Fastener Plating:Nickel RoHS Compliant: Yes

SPACER, ROUND, BRASS, NICKEL, 0.25"; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:6.35mm; Inner Diameter:3.048mm; Overall Length:6.35mm; Product Range:-; Body Diameter:6.4mm; Bore Size:0.12"; Fastener Plating:Nickel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1454A 36-1454A-ND 70182021 1454A 62W5555
Product Name 1/4 Round Spacer Board Spacers, Standoffs Spacer; 0.12 in.; Brass; 0.250 in.; 0.25 in.; Nickel; #4 Standoffs & Spacers Spacer, Round, Brass, Nickel, 0.25; Spacer Type Keystone
Type & Shape Spacer; Round Spacer; Round Spacer Standoff Round
Material Metal; Brass Brass Brass
Outside Diameter 0.2500 inch (6.35 mm) 0.2500 inch (6.35 mm) 0.2520 inch (6.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Female Standoff - 1853 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
1/4 Round Spacer - 1920 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
2 suppliers
1/4 Round Female Standoff - 1859 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
1/4 Hex M-F Standoff - 1947 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
6 suppliers