Keystone Electronics Corp. 1/4 Hex M-F Standoff 1961

Description
Part Number: 1961 Finish/Plating: Nickel Plate Length: 1.250 [31.8] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 1961 Finish/Plating: Nickel Plate Length: 1.250 [31.8] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex M-F Standoff - 1961 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex M-F Standoff
1961
1/4 Hex M-F Standoff 1961
Part Number: 1961 Finish/Plating: Nickel Plate Length: 1.250 [31.8] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs

Part Number: 1961

  • Finish/Plating: Nickel Plate
  • Length: 1.250 [31.8]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 3/8 [.375]
  • Thr'd Lngth (TL): .375 [9.53]
  • Thread: 8-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1961-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1961-ND
Board Spacers, Standoffs 36-1961-ND
"Hex Standoff Threaded #8-32 Brass 1.250"" (31.75mm) 1 1/4"""

"Hex Standoff Threaded #8-32 Brass 1.250"" (31.75mm) 1 1/4"""

Buy Now Datasheet
Standoff;M/F;Brass Nickel Plate;8-32;0.25
Fort Worth, TX, USA
Standoff;M/F;Brass Nickel Plate;8-32;0.25" Hex;Length 1.25";TL-Ext 0.375"
70182057
Standoff;M/F;Brass Nickel Plate;8-32;0.25" Hex;Length 1.25";TL-Ext 0.375" 70182057
Standoff;M/F;Brass Nickel Plate;8-32;0.25" Hex;Length 1.25";TL-Ext 0.375"

Standoff;M/F;Brass Nickel Plate;8-32;0.25" Hex;Length 1.25";TL-Ext 0.375"

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
1961
Standoffs & Spacers 1961
Standoffs & Spacers NB 1.250 M/F THRD

Standoffs & Spacers NB 1.250 M/F THRD

Buy Now Datasheet
Spacer/standoff Hex Brass 6.4Mm X 31.8Mm; Standoff Material Keystone - 62W5619 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff Hex Brass 6.4Mm X 31.8Mm; Standoff Material Keystone
62W5619
Spacer/standoff Hex Brass 6.4Mm X 31.8Mm; Standoff Material Keystone 62W5619
SPACER/STANDOFF HEX BRASS 6.4MM X 31.8MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:31.8mm; Overall Length:41.3mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF HEX BRASS 6.4MM X 31.8MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:31.8mm; Overall Length:41.3mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1961 36-1961-ND 70182057 1961 62W5619
Product Name 1/4 Hex M-F Standoff Board Spacers, Standoffs Standoff;M/F;Brass Nickel Plate;8-32;0.25" Hex;Length 1.25";TL-Ext 0.375" Standoffs & Spacers Spacer/standoff Hex Brass 6.4Mm X 31.8Mm; Standoff Material Keystone
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Female Standoff; Male/Female Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass Brass Brass Metal; Brass; Brass
Unlock Full Specs
to access all available technical data

Similar Products

Rivet Binding Post Terminal 6-32 Thread - 1535 - Keystone Electronics Corp.
Specs
Mounting Threaded; Rivet
Material Metal; Brass; Steel
ANSI (English) Size 6-32 / 6
View Details
5/32 Hex Swage Standoff - 1734-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex M-F Standoff - 2123 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
1/4 Hex M-F Standoff - 2127 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers