Keystone Electronics Corp. 5.5mm Hex Female Standoff 24440

Description
Part Number: 24440 Finish/Plating: Clear Iridite Length: 5mm [.197] Material: Aluminum OD: 5.5mm Shape: Hex (Metric) Style: Female Standoff Thread: M3 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 24440 Finish/Plating: Clear Iridite Length: 5mm [.197] Material: Aluminum OD: 5.5mm Shape: Hex (Metric) Style: Female Standoff Thread: M3 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 5.5mm hex female nylon standoff with M3 threading, 5.0mm length, rated UL 94V-0. It is designed for mounting onto printed circuit boards with a 1.57mm hole and chassis mounting that requires a 3.18mm hole. It is available in aluminum, brass, or stainless steel variants.

Datasheet Summary
Powered by GS/AI

A 5.5mm hex female nylon standoff with M3 threading, 5.0mm length, rated UL 94V-0. It is designed for mounting onto printed circuit boards with a 1.57mm hole and chassis mounting that requires a 3.18mm hole. It is available in aluminum, brass, or stainless steel variants.

Suppliers

Company
Product
Description
Supplier Links
5.5mm Hex Female Standoff - 24440 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5.5mm Hex Female Standoff
24440
5.5mm Hex Female Standoff 24440
Part Number: 24440 Finish/Plating: Clear Iridite Length: 5mm [.197] Material: Aluminum OD: 5.5mm Shape: Hex (Metric) Style: Female Standoff Thread: M3 Type: Threaded Standoffs

Part Number: 24440

  • Finish/Plating: Clear Iridite
  • Length: 5mm [.197]
  • Material: Aluminum
  • OD: 5.5mm
  • Shape: Hex (Metric)
  • Style: Female Standoff
  • Thread: M3
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24440-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24440-ND
Board Spacers, Standoffs 36-24440-ND
"Hex Standoff Threaded M3 Aluminum 0.197"" (5.00mm)"

"Hex Standoff Threaded M3 Aluminum 0.197"" (5.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
24440
Standoffs & Spacers 24440
Standoffs & Spacers 5.5 HEX 5.0mm ALUM

Standoffs & Spacers 5.5 HEX 5.0mm ALUM

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24440 36-24440-ND 24440
Product Name 5.5mm Hex Female Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Hex Standoff; Hex Standoff
Mounting Threaded
Material Metal; Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

3/16 Hex Swage Standoff - 2273-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
F-F Nylon Stand, 6-32, 7/8 L - 1903F - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
6 suppliers
Nylon Retaining Spacer, #4 - 2347 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
Slimline Lock-In Nylon PCB Support - 1932B - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
2 suppliers