Keystone Electronics Corp. 5/16 Round Spacer 1662

Description
Part Number: 1662 Finish/Plating: Nickel Plate Hole Size: #10 Length: .250 [6.4] Material: Brass OD: 5/16 (.312) Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet
Description
Part Number: 1662 Finish/Plating: Nickel Plate Hole Size: #10 Length: .250 [6.4] Material: Brass OD: 5/16 (.312) Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5/16 Round Spacer - 1662 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5/16 Round Spacer
1662
5/16 Round Spacer 1662
Part Number: 1662 Finish/Plating: Nickel Plate Hole Size: #10 Length: .250 [6.4] Material: Brass OD: 5/16 (.312) Shape: Round Style: Spacer Type: Clear Hole Spacers

Part Number: 1662

  • Finish/Plating: Nickel Plate
  • Hole Size: #10
  • Length: .250 [6.4]
  • Material: Brass
  • OD: 5/16 (.312)
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-1662-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1662-ND
Board Spacers, Standoffs 36-1662-ND
"Round Spacer Unthreaded #10 Brass 0.250"" (6.35mm) 1/4"""

"Round Spacer Unthreaded #10 Brass 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1662 36-1662-ND
Product Name 5/16 Round Spacer Board Spacers, Standoffs
Type & Shape Spacer; Round Spacer; Round
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Female Standoff - 1692B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
.156 Rnd, .375 L, F-F Brass Standoff - 1802D - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Swage Standoff - 1775-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Swage Standoff - 1650-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
6 suppliers