Keystone Electronics Corp. 5mm Hex Female Standoff 24430

Description
Part Number: 24430 Finish/Plating: Clear Iridite Length: 5mm [.197] Material: Aluminum OD: 5mm Shape: Hex (Metric) Style: Female Standoff Thread: M3 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 24430 Finish/Plating: Clear Iridite Length: 5mm [.197] Material: Aluminum OD: 5mm Shape: Hex (Metric) Style: Female Standoff Thread: M3 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 5mm hex female standoff with an M3 thread, made of aluminum, designed to mount between a chassis and printed circuit board with a 1.57mm thick board. The part is rated to UL 94V-2 for nylon material and meets ASTM B211 aluminum standards. The standoff has a 5mm outer diameter and is 5mm in length. It is RoHS compliant and ISO 9001 certified. Female standoffs of this length are not tapped from both ends. The external hex dimension is 5.0mm, and it is intended for use with a 4.00mm diameter mounting hole in the chassis. The material composition and dimensions are as specified for the 24430 variant in the series of metric nylon standoff supports.

Datasheet Summary
Powered by GS/AI

A 5mm hex female standoff with an M3 thread, made of aluminum, designed to mount between a chassis and printed circuit board with a 1.57mm thick board. The part is rated to UL 94V-2 for nylon material and meets ASTM B211 aluminum standards. The standoff has a 5mm outer diameter and is 5mm in length. It is RoHS compliant and ISO 9001 certified. Female standoffs of this length are not tapped from both ends. The external hex dimension is 5.0mm, and it is intended for use with a 4.00mm diameter mounting hole in the chassis. The material composition and dimensions are as specified for the 24430 variant in the series of metric nylon standoff supports.

Suppliers

Company
Product
Description
Supplier Links
5mm Hex Female Standoff - 24430 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5mm Hex Female Standoff
24430
5mm Hex Female Standoff 24430
Part Number: 24430 Finish/Plating: Clear Iridite Length: 5mm [.197] Material: Aluminum OD: 5mm Shape: Hex (Metric) Style: Female Standoff Thread: M3 Type: Threaded Standoffs

Part Number: 24430

  • Finish/Plating: Clear Iridite
  • Length: 5mm [.197]
  • Material: Aluminum
  • OD: 5mm
  • Shape: Hex (Metric)
  • Style: Female Standoff
  • Thread: M3
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24430-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24430-ND
Board Spacers, Standoffs 36-24430-ND
"Hex Standoff Threaded M3 Aluminum 0.197"" (5.00mm)"

"Hex Standoff Threaded M3 Aluminum 0.197"" (5.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
24430
Standoffs & Spacers 24430
Standoffs & Spacers 5.0 HEX 5.0mm ALUM

Standoffs & Spacers 5.0 HEX 5.0mm ALUM

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24430 36-24430-ND 24430
Product Name 5mm Hex Female Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Hex Standoff; Hex Standoff
Mounting Threaded
Material Metal; Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

3/16 Hex Female Standoff - 1656A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Female Standoff - 1692D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
3/8 Hex Female Threaded Standoff - 1452C - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
Board Spacers, Standoffs - 36-1652-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Material Brass
ANSI (English) Size 4-40 / 4
View Details
3 suppliers