Keystone Electronics Corp. 4.5mm Hex Female Standoff 24424

Description
Part Number: 24424 Finish/Plating: Clear Iridite Length: 12mm .472] Material: Aluminum OD: 4.5mm Shape: Hex (Metric) Style: Female Standoff Thread: M2.5 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 24424 Finish/Plating: Clear Iridite Length: 12mm .472] Material: Aluminum OD: 4.5mm Shape: Hex (Metric) Style: Female Standoff Thread: M2.5 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

24424 is a metric nylon female standoff with an M2.5 thread and 4.5 mm hex diameter, 12 mm in length, designed to mount onto a PCB with a 4.00 mm diameter hole and 1.57 mm thickness. It is made of Nylon 6/6 rated UL 94V-2 and is compatible with aluminum variants. The standoff features a chassis mounting hole dimension of 4.0 mm and is intended for locking into both chassis and PCB.

Datasheet Summary
Powered by GS/AI

24424 is a metric nylon female standoff with an M2.5 thread and 4.5 mm hex diameter, 12 mm in length, designed to mount onto a PCB with a 4.00 mm diameter hole and 1.57 mm thickness. It is made of Nylon 6/6 rated UL 94V-2 and is compatible with aluminum variants. The standoff features a chassis mounting hole dimension of 4.0 mm and is intended for locking into both chassis and PCB.

Suppliers

Company
Product
Description
Supplier Links
4.5mm Hex Female Standoff - 24424 - Keystone Electronics Corp.
New Hyde Park, NY, USA
4.5mm Hex Female Standoff
24424
4.5mm Hex Female Standoff 24424
Part Number: 24424 Finish/Plating: Clear Iridite Length: 12mm .472] Material: Aluminum OD: 4.5mm Shape: Hex (Metric) Style: Female Standoff Thread: M2.5 Type: Threaded Standoffs

Part Number: 24424

  • Finish/Plating: Clear Iridite
  • Length: 12mm .472]
  • Material: Aluminum
  • OD: 4.5mm
  • Shape: Hex (Metric)
  • Style: Female Standoff
  • Thread: M2.5
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24424-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24424-ND
Board Spacers, Standoffs 36-24424-ND
"Hex Standoff Threaded M2.5x0.45 Aluminum 0.472"" (12.00mm)"

"Hex Standoff Threaded M2.5x0.45 Aluminum 0.472"" (12.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
24424
Standoffs & Spacers 24424
Standoffs & Spacers 4.5 HEX 12.0mm ALUM

Standoffs & Spacers 4.5 HEX 12.0mm ALUM

Buy Now Datasheet
Standoffs Hex F 4.5 M2.5 X 0.45 12 Aluminum ASTM B211 Clear Iridite - 443-24424 - Utmel Electronic Limited
Hong Kong, China
Standoffs Hex F 4.5 M2.5 X 0.45 12 Aluminum ASTM B211 Clear Iridite
443-24424
Standoffs Hex F 4.5 M2.5 X 0.45 12 Aluminum ASTM B211 Clear Iridite 443-24424
Standoffs Hex F 4.5 M2.5 X 0.45 12 Aluminum ASTM B211 Clear Iridite

Standoffs Hex F 4.5 M2.5 X 0.45 12 Aluminum ASTM B211 Clear Iridite

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24424 36-24424-ND 24424 443-24424
Product Name 4.5mm Hex Female Standoff Board Spacers, Standoffs Standoffs & Spacers Standoffs Hex F 4.5 M2.5 X 0.45 12 Aluminum ASTM B211 Clear Iridite
Type & Shape Standoff; Female Standoff; Hex Standoff; Hex Standoff Standoff
Mounting Threaded
Material Metal; Aluminum Aluminum Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

F-F Nylon Stand, 6-32, 1 L - 1903G - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers
Nylon Retaining Spacer, #8 - 2381 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
1/4 Round Female Standoff - 1853 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
1/4 Round Swage Standoff - 1650-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
6 suppliers