Keystone Electronics Corp. F-F Nylon Stand, 6-32, 1 L 1903G

Description
Part Number: 1903G Length: .875 [22.2] Material: Nylon OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 1903G Length: .875 [22.2] Material: Nylon OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
F-F Nylon Stand, 6-32, 1 L - 1903G - Keystone Electronics Corp.
New Hyde Park, NY, USA
F-F Nylon Stand, 6-32, 1 L
1903G
F-F Nylon Stand, 6-32, 1 L 1903G
Part Number: 1903G Length: .875 [22.2] Material: Nylon OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs

Part Number: 1903G

  • Length: .875 [22.2]
  • Material: Nylon
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 6-32
  • Type: Threaded Standoffs
Buy Now Datasheet
STANDOFF - 1903G - Heilind Electronics, Inc.
Wilmington, MA, United States
STANDOFF
1903G
STANDOFF 1903G
STANDOFF

STANDOFF

Buy Now
Board Spacers, Standoffs - 36-1903G-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1903G-ND
Board Spacers, Standoffs 36-1903G-ND
"Hex Standoff Threaded #6-32 Nylon 0.875"" (22.23mm) 7/8"" Natural"

"Hex Standoff Threaded #6-32 Nylon 0.875"" (22.23mm) 7/8"" Natural"

Buy Now Datasheet
Spacer/standoff, Nylon, 6.4Mm X 22.2Mm; Standoff Material Keystone - 62W4953 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Nylon, 6.4Mm X 22.2Mm; Standoff Material Keystone
62W4953
Spacer/standoff, Nylon, 6.4Mm X 22.2Mm; Standoff Material Keystone 62W4953
SPACER/STANDOFF, NYLON, 6.4MM X 22.2MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female; Body Length:22.225mm; Overall Length:22.225mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, NYLON, 6.4MM X 22.2MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female; Body Length:22.225mm; Overall Length:22.225mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1903G
Standoffs & Spacers 1903G
Standoffs & Spacers .875 Fem NYL stdoff 6-32 Thread

Standoffs & Spacers .875 Fem NYL stdoff 6-32 Thread

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1903G 1903G 36-1903G-ND 62W4953 1903G
Product Name F-F Nylon Stand, 6-32, 1 L STANDOFF Board Spacers, Standoffs Spacer/standoff, Nylon, 6.4Mm X 22.2Mm; Standoff Material Keystone Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Round; Hex Standoff Standoff; Hex Standoff; Female Standoff; Hex Standoff
Mounting Threaded
Material Plastic; Nylon or Polyamide Nylon or Polyamide Nylon or Polyamide; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Swage Standoff - 1546D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
3/16 Round Female Standoff - 2031 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers
F-F Nylon Stand, 8-32, 1 L - 1904G - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers
Shaft Coupling; Pcb Support Type Keystone - 94F4473 - Newark, An Avnet Company
Specs
ANSI (English) Size 6-32 / 6; 6-32
View Details