Keystone Electronics Corp. 1/4 Round Female Standoff 1853

Description
Part Number: 1853 Finish/Plating: Clear Iridite Length: 1.250 [31.8] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Female Standoff Thr'd Depth(D): 3/8 [.375] Thread: 6-32 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 1853 Finish/Plating: Clear Iridite Length: 1.250 [31.8] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Female Standoff Thr'd Depth(D): 3/8 [.375] Thread: 6-32 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Female Standoff - 1853 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Female Standoff
1853
1/4 Round Female Standoff 1853
Part Number: 1853 Finish/Plating: Clear Iridite Length: 1.250 [31.8] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Female Standoff Thr'd Depth(D): 3/8 [.375] Thread: 6-32 Type: Threaded Standoffs

Part Number: 1853

  • Finish/Plating: Clear Iridite
  • Length: 1.250 [31.8]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Female Standoff
  • Thr'd Depth(D): 3/8 [.375]
  • Thread: 6-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1853-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1853-ND
Board Spacers, Standoffs 36-1853-ND
"Round Standoff Threaded #6-32 Aluminum 1.250"" (31.75mm) 1 1/4"""

"Round Standoff Threaded #6-32 Aluminum 1.250"" (31.75mm) 1 1/4"""

Buy Now Datasheet
THREADED STANDOFF - 1853 - Heilind Electronics, Inc.
Wilmington, MA, United States
THREADED STANDOFF
1853
THREADED STANDOFF 1853
THREADED STANDOFF

THREADED STANDOFF

Buy Now
Standoff; #6-32; 1.250 in.; Aluminum; 0.250 in.; Iridite; Round - 70181857 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; #6-32; 1.250 in.; Aluminum; 0.250 in.; Iridite; Round
70181857
Standoff; #6-32; 1.250 in.; Aluminum; 0.250 in.; Iridite; Round 70181857
Standoff Round Shaped Aluminums Thread size 6-32 Aluminum material.

Standoff Round Shaped Aluminums

  • Thread size 6-32
    Aluminum material.
Supplier's Site
Round Ceramic Threaded Standoff; Standoff Material Keystone - 62W4925 - Newark, An Avnet Company
Chicago, IL, United States
Round Ceramic Threaded Standoff; Standoff Material Keystone
62W4925
Round Ceramic Threaded Standoff; Standoff Material Keystone 62W4925
ROUND CERAMIC THREADED STANDOFF; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:31.75mm; Overall Length:31.75mm; External Width:6.35mm; Wire Diameter:6.35mm RoHS Compliant: Yes

ROUND CERAMIC THREADED STANDOFF; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:31.75mm; Overall Length:31.75mm; External Width:6.35mm; Wire Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1853 36-1853-ND 1853 70181857 62W4925
Product Name 1/4 Round Female Standoff Board Spacers, Standoffs THREADED STANDOFF Standoff; #6-32; 1.250 in.; Aluminum; 0.250 in.; Iridite; Round Round Ceramic Threaded Standoff; Standoff Material Keystone
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Round Standoff Female Standoff; Round Standoff; Female Standoff; Round
Mounting Threaded
Material Metal; Aluminum Aluminum Aluminum Metal; Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 2151 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
5/16 Round Spacer - 1672 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
5/16 Hex Female Standoff - 1822F - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Female Standoff - 1858 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers