Keystone Electronics Corp. 4.5mm Hex Female Standoff 24423

Description
Part Number: 24423 Finish/Plating: Clear Iridite Length: 10mm [.394] Material: Aluminum OD: 4.5mm Shape: Hex (Metric) Style: Female Standoff Thread: M2.5 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 24423 Finish/Plating: Clear Iridite Length: 10mm [.394] Material: Aluminum OD: 4.5mm Shape: Hex (Metric) Style: Female Standoff Thread: M2.5 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female metric standoff made of aluminum with a 4.5 mm hex diameter and M2.5 thread, 10.0 mm long, designed for mounting into chassis and PCB with a 4.00 mm hole. Constructed of Nylon 6/6, UL 94V-2 rated, and complies with RoHS and ISO 9001 standards.

Datasheet Summary
Powered by GS/AI

Female metric standoff made of aluminum with a 4.5 mm hex diameter and M2.5 thread, 10.0 mm long, designed for mounting into chassis and PCB with a 4.00 mm hole. Constructed of Nylon 6/6, UL 94V-2 rated, and complies with RoHS and ISO 9001 standards.

Suppliers

Company
Product
Description
Supplier Links
4.5mm Hex Female Standoff - 24423 - Keystone Electronics Corp.
New Hyde Park, NY, USA
4.5mm Hex Female Standoff
24423
4.5mm Hex Female Standoff 24423
Part Number: 24423 Finish/Plating: Clear Iridite Length: 10mm [.394] Material: Aluminum OD: 4.5mm Shape: Hex (Metric) Style: Female Standoff Thread: M2.5 Type: Threaded Standoffs

Part Number: 24423

  • Finish/Plating: Clear Iridite
  • Length: 10mm [.394]
  • Material: Aluminum
  • OD: 4.5mm
  • Shape: Hex (Metric)
  • Style: Female Standoff
  • Thread: M2.5
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24423-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24423-ND
Board Spacers, Standoffs 36-24423-ND
"Hex Standoff Threaded M2.5x0.45 Aluminum 0.394"" (10.00mm)"

"Hex Standoff Threaded M2.5x0.45 Aluminum 0.394"" (10.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
24423
Standoffs & Spacers 24423
Standoffs & Spacers 4.5 HEX 10.0mm ALUM

Standoffs & Spacers 4.5 HEX 10.0mm ALUM

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24423 36-24423-ND 24423
Product Name 4.5mm Hex Female Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Hex Standoff; Hex Standoff
Mounting Threaded
Material Metal; Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

F-F Nylon Stand, 4-40, 7/8 L - 1902F - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers
5/32 Hex Swage Standoff - 1740-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Female Standoff - 1547A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
3/16 Round Female Standoff - 1657 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers