Keystone Electronics Corp. 5/32 Hex Swage Standoff 1740-2

Description
Part Number: 1740-2 Finish/Plating: Nickel Plate Length: .250 [6.4] Material: Brass OD: .156 [4.0] Panel Thickness: 1/16 (.062) Shape: Hex Style: Swage Standoff Swage (S): .109 Swage Dia (SD): .125 Thread: 2-56 Type: Swage Mount
Request a Quote
Description
Part Number: 1740-2 Finish/Plating: Nickel Plate Length: .250 [6.4] Material: Brass OD: .156 [4.0] Panel Thickness: 1/16 (.062) Shape: Hex Style: Swage Standoff Swage (S): .109 Swage Dia (SD): .125 Thread: 2-56 Type: Swage Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

1740-2 is a swage threaded standoff with a 2-56 thread, a height above panel of 0.375 in (9.5 mm), and an overall diameter of 0.125 in (3.2 mm). It is designed for installation in panels and circuit boards 0.062 in (1.57 mm) and thicker, featuring a swage shank for force-fit mounting. The material is brass with ductile nickel plating per ASTM-B16 and QQ-N-290, and the mounting hole tolerance is +0.003/-0.000 in.

Datasheet Summary
Powered by GS/AI

1740-2 is a swage threaded standoff with a 2-56 thread, a height above panel of 0.375 in (9.5 mm), and an overall diameter of 0.125 in (3.2 mm). It is designed for installation in panels and circuit boards 0.062 in (1.57 mm) and thicker, featuring a swage shank for force-fit mounting. The material is brass with ductile nickel plating per ASTM-B16 and QQ-N-290, and the mounting hole tolerance is +0.003/-0.000 in.

Suppliers

Company
Product
Description
Supplier Links
5/32 Hex Swage Standoff - 1740-2 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5/32 Hex Swage Standoff
1740-2
5/32 Hex Swage Standoff 1740-2
Part Number: 1740-2 Finish/Plating: Nickel Plate Length: .250 [6.4] Material: Brass OD: .156 [4.0] Panel Thickness: 1/16 (.062) Shape: Hex Style: Swage Standoff Swage (S): .109 Swage Dia (SD): .125 Thread: 2-56 Type: Swage Mount

Part Number: 1740-2

  • Finish/Plating: Nickel Plate
  • Length: .250 [6.4]
  • Material: Brass
  • OD: .156 [4.0]
  • Panel Thickness: 1/16 (.062)
  • Shape: Hex
  • Style: Swage Standoff
  • Swage (S): .109
  • Swage Dia (SD): .125
  • Thread: 2-56
  • Type: Swage Mount
Buy Now Datasheet
Board Spacers, Standoffs - 36-1740-2-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1740-2-ND
Board Spacers, Standoffs 36-1740-2-ND
"Hex Standoff Threaded #2-56 Brass 0.250"" (6.35mm) 1/4"""

"Hex Standoff Threaded #2-56 Brass 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1740-2
Standoffs & Spacers 1740-2
Standoffs & Spacers 2-56 X .156 STANDOFF

Standoffs & Spacers 2-56 X .156 STANDOFF

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1740-2 36-1740-2-ND 1740-2
Product Name 5/32 Hex Swage Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Hex Standoff; Hex Standoff
Mounting Swage / Rivet; Threaded
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

3/8 Round Female Standoff - 1549D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
5/16 Round Spacer - 1665 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
2 suppliers
1/4 Hex Female Standoff - 2209 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers
1/4 Hex Female Standoff - 2211 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers