Keystone Electronics Corp. 5.5mm Hex Female Standoff 24404

Description
Part Number: 24404 Finish/Plating: Nickel Plate Length: 12mm .472] Material: Brass OD: 5.5mm Shape: Hex (Metric) Style: Female Standoff Thread: M3 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 24404 Finish/Plating: Nickel Plate Length: 12mm .472] Material: Brass OD: 5.5mm Shape: Hex (Metric) Style: Female Standoff Thread: M3 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 5.5mm hex female nylon standoff with M3 threading, 12mm length, and UL 94V-0 rating. The part is available in brass, with clear iridite plating, and is designed for mounting into PCBs with a 4.00mm hole. Female standoffs of this length are tapped from both ends.

Datasheet Summary
Powered by GS/AI

A 5.5mm hex female nylon standoff with M3 threading, 12mm length, and UL 94V-0 rating. The part is available in brass, with clear iridite plating, and is designed for mounting into PCBs with a 4.00mm hole. Female standoffs of this length are tapped from both ends.

Suppliers

Company
Product
Description
Supplier Links
5.5mm Hex Female Standoff - 24404 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5.5mm Hex Female Standoff
24404
5.5mm Hex Female Standoff 24404
Part Number: 24404 Finish/Plating: Nickel Plate Length: 12mm .472] Material: Brass OD: 5.5mm Shape: Hex (Metric) Style: Female Standoff Thread: M3 Type: Threaded Standoffs

Part Number: 24404

  • Finish/Plating: Nickel Plate
  • Length: 12mm .472]
  • Material: Brass
  • OD: 5.5mm
  • Shape: Hex (Metric)
  • Style: Female Standoff
  • Thread: M3
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24404-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24404-ND
Board Spacers, Standoffs 36-24404-ND
"Hex Standoff Threaded M3 Brass 0.472"" (12.00mm)"

"Hex Standoff Threaded M3 Brass 0.472"" (12.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
24404
Standoffs & Spacers 24404
Standoffs & Spacers 5.5 HEX 12.0mm BRS

Standoffs & Spacers 5.5 HEX 12.0mm BRS

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24404 36-24404-ND 24404
Product Name 5.5mm Hex Female Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Hex Standoff; Hex Standoff
Mounting Threaded
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Jack Screw Slim Line-slotted-1.75
Specs
Type & Shape Jack Screw; Round
Mounting Threaded
Material Metal; Steel
View Details
1/4 Round Swage Standoff - 1652-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Swage Standoff - 1561B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
6 suppliers
1/4 Round Female Standoff - 1692E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers