Keystone Electronics Corp. F-F Nylon Stand, 8-32, 1/2 L 1904C

Description
Part Number: 1904C Length: .500 [12.7] Material: Nylon OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 8-32
Request a Quote Datasheet
Description
Part Number: 1904C Length: .500 [12.7] Material: Nylon OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 8-32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
F-F Nylon Stand, 8-32, 1/2 L - 1904C - Keystone Electronics Corp.
New Hyde Park, NY, USA
F-F Nylon Stand, 8-32, 1/2 L
1904C
F-F Nylon Stand, 8-32, 1/2 L 1904C
Part Number: 1904C Length: .500 [12.7] Material: Nylon OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 8-32

Part Number: 1904C

  • Length: .500 [12.7]
  • Material: Nylon
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 8-32
Buy Now Datasheet
Board Spacers, Standoffs - 36-1904C-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1904C-ND
Board Spacers, Standoffs 36-1904C-ND
"Hex Standoff Threaded #8-32 Nylon 0.500"" (12.70mm) 1/2"" Natural"

"Hex Standoff Threaded #8-32 Nylon 0.500"" (12.70mm) 1/2"" Natural"

Buy Now Datasheet
Spacer/standoff, Nylon, 6.4Mm X 12.7Mm; Standoff Material Keystone - 62W4956 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Nylon, 6.4Mm X 12.7Mm; Standoff Material Keystone
62W4956
Spacer/standoff, Nylon, 6.4Mm X 12.7Mm; Standoff Material Keystone 62W4956
SPACER/STANDOFF, NYLON, 6.4MM X 12.7MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female; Body Length:12.7mm; Overall Length:12.7mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, NYLON, 6.4MM X 12.7MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female; Body Length:12.7mm; Overall Length:12.7mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Standoff; 0.500 in.; #8-32; Nylon 6/6; Hex - 70182008 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; 0.500 in.; #8-32; Nylon 6/6; Hex
70182008
Standoff; 0.500 in.; #8-32; Nylon 6/6; Hex 70182008
Standoff Hex Shaped Nylon 6⁄6s Thread size 4-40 Nylon 6⁄6 material.

Standoff Hex Shaped Nylon 6⁄6s

  • Thread size 4-40
    Nylon 6⁄6 material.
Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
1904C
Standoffs & Spacers 1904C
Standoffs & Spacers .500 Fem NYL stdoff 8-32 Thread

Standoffs & Spacers .500 Fem NYL stdoff 8-32 Thread

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1904C 36-1904C-ND 62W4956 70182008 1904C
Product Name F-F Nylon Stand, 8-32, 1/2 L Board Spacers, Standoffs Spacer/standoff, Nylon, 6.4Mm X 12.7Mm; Standoff Material Keystone Standoff; 0.500 in.; #8-32; Nylon 6/6; Hex Standoffs & Spacers
Type & Shape Female Standoff; Round; Hex Standoff; Hex Standoff; Female Standoff; Hex Female Standoff; Hex Standoff
Mounting Threaded
Material Plastic; Nylon or Polyamide Nylon or Polyamide Nylon or Polyamide; Nylon (Polyamide) Nylon or Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 2155 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
1/4 Hex Female Standoff - 2205 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
1/4 Hex M-F Standoff - 1957 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
1/4 Hex M-F Standoff - 2124 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers