Keystone Electronics Corp. F-F Nylon Stand, 8-32, 3/8 L 1904B

Description
Part Number: 1904B Length: .375 [9.5] Material: Nylon OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 8-32
Request a Quote Datasheet
Description
Part Number: 1904B Length: .375 [9.5] Material: Nylon OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 8-32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
F-F Nylon Stand, 8-32, 3/8 L - 1904B - Keystone Electronics Corp.
New Hyde Park, NY, USA
F-F Nylon Stand, 8-32, 3/8 L
1904B
F-F Nylon Stand, 8-32, 3/8 L 1904B
Part Number: 1904B Length: .375 [9.5] Material: Nylon OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 8-32

Part Number: 1904B

  • Length: .375 [9.5]
  • Material: Nylon
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 8-32
Buy Now Datasheet
Board Spacers, Standoffs - 36-1904B-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1904B-ND
Board Spacers, Standoffs 36-1904B-ND
"Hex Standoff Threaded #8-32 Nylon 0.375"" (9.53mm) 3/8"" Natural"

"Hex Standoff Threaded #8-32 Nylon 0.375"" (9.53mm) 3/8"" Natural"

Buy Now Datasheet
Standoff; 0.375 in.; #8-32; Nylon 6/6; Hex - 70182007 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; 0.375 in.; #8-32; Nylon 6/6; Hex
70182007
Standoff; 0.375 in.; #8-32; Nylon 6/6; Hex 70182007
Standoff Hex Shaped Nylon 6⁄6s Thread size 4-40 Nylon 6⁄6 material.

Standoff Hex Shaped Nylon 6⁄6s

  • Thread size 4-40
    Nylon 6⁄6 material.
Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
1904B
Standoffs & Spacers 1904B
Standoffs & Spacers HEX 8-32X.375 NYLON

Standoffs & Spacers HEX 8-32X.375 NYLON

Buy Now Datasheet
Spacer/standoff, Nylon, 6.4Mm X 9.5Mm; Standoff Material Keystone - 62W4955 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Nylon, 6.4Mm X 9.5Mm; Standoff Material Keystone
62W4955
Spacer/standoff, Nylon, 6.4Mm X 9.5Mm; Standoff Material Keystone 62W4955
SPACER/STANDOFF, NYLON, 6.4MM X 9.5MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female; Body Length:9.525mm; Overall Length:9.525mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, NYLON, 6.4MM X 9.5MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female; Body Length:9.525mm; Overall Length:9.525mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1904B 36-1904B-ND 70182007 1904B 62W4955
Product Name F-F Nylon Stand, 8-32, 3/8 L Board Spacers, Standoffs Standoff; 0.375 in.; #8-32; Nylon 6/6; Hex Standoffs & Spacers Spacer/standoff, Nylon, 6.4Mm X 9.5Mm; Standoff Material Keystone
Type & Shape Female Standoff; Round; Hex Standoff; Hex Female Standoff; Hex Standoff Standoff; Female Standoff; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide Nylon or Polyamide Nylon or Polyamide Nylon or Polyamide; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Swage Standoff - 1652-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
4.5mm Hex M-F Standoff - 24286 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
Board Spacers, Standoffs - 36-1655-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Material Brass
ANSI (English) Size 4-40 / 4
View Details
3 suppliers
1/4 Hex Swage Standoff - 1629-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers