Keystone Electronics Corp. 4.5mm Hex Female Standoff 24387

Description
Part Number: 24387 Finish/Plating: Nickel Plate Length: 20mm [.787] Material: Brass OD: 4.5mm Shape: Hex (Metric) Style: Female Standoff Thr'd Depth(D): 9mm Thread: M2.5 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 24387 Finish/Plating: Nickel Plate Length: 20mm [.787] Material: Brass OD: 4.5mm Shape: Hex (Metric) Style: Female Standoff Thr'd Depth(D): 9mm Thread: M2.5 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 24387 is a brass female standoff with a 4.5 mm hex diameter and M2.5 thread, 20 mm in length. It is made of brass, complies with RoHS, and is certified to ISO 9001. The standoff is designed for mounting into a PCB with a 1.57 mm hole and is rated UL 94V-2 for nylon components, though the body is brass. Female standoffs of this length may be tapped from both ends.

Datasheet Summary
Powered by GS/AI

The 24387 is a brass female standoff with a 4.5 mm hex diameter and M2.5 thread, 20 mm in length. It is made of brass, complies with RoHS, and is certified to ISO 9001. The standoff is designed for mounting into a PCB with a 1.57 mm hole and is rated UL 94V-2 for nylon components, though the body is brass. Female standoffs of this length may be tapped from both ends.

Suppliers

Company
Product
Description
Supplier Links
4.5mm Hex Female Standoff - 24387 - Keystone Electronics Corp.
New Hyde Park, NY, USA
4.5mm Hex Female Standoff
24387
4.5mm Hex Female Standoff 24387
Part Number: 24387 Finish/Plating: Nickel Plate Length: 20mm [.787] Material: Brass OD: 4.5mm Shape: Hex (Metric) Style: Female Standoff Thr'd Depth(D): 9mm Thread: M2.5 Type: Threaded Standoffs

Part Number: 24387

  • Finish/Plating: Nickel Plate
  • Length: 20mm [.787]
  • Material: Brass
  • OD: 4.5mm
  • Shape: Hex (Metric)
  • Style: Female Standoff
  • Thr'd Depth(D): 9mm
  • Thread: M2.5
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24387-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24387-ND
Board Spacers, Standoffs 36-24387-ND
"Hex Standoff Threaded M2.5x0.45 Brass 0.787"" (20.00mm)"

"Hex Standoff Threaded M2.5x0.45 Brass 0.787"" (20.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
24387
Standoffs & Spacers 24387
Standoffs & Spacers 4.5 HEX 20.0mm BRS

Standoffs & Spacers 4.5 HEX 20.0mm BRS

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24387 36-24387-ND 24387
Product Name 4.5mm Hex Female Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Hex Standoff; Hex Standoff
Mounting Threaded
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Board Spacers, Standoffs - 36-1652-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Material Brass
ANSI (English) Size 4-40 / 4
View Details
3 suppliers
Board Spacers, Standoffs - 36-1560F-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Material Brass
ANSI (English) Size 4-40 / 4
View Details
2 suppliers
1/4 Hex Female Standoff - 2205 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
1/4 Hex Female Standoff - 1474E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers