Keystone Electronics Corp. 6mm Hex M-F Standoff 24352

Description
Part Number: 24352 Finish/Plating: Clear Iridite Length: 18mm [.709] Material: Aluminum OD: 6mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 11mm Thr'd Lngth (TL): 10mm Thread: M4 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 24352 Finish/Plating: Clear Iridite Length: 18mm [.709] Material: Aluminum OD: 6mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 11mm Thr'd Lngth (TL): 10mm Thread: M4 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Metric standoff with M4 female thread and M4 male thread, made of aluminum, 18.0 mm in length, with a 6.0 mm hex head. The part is RoHS compliant and constructed from aluminum conforming to ASTM B211.

Datasheet Summary
Powered by GS/AI

Metric standoff with M4 female thread and M4 male thread, made of aluminum, 18.0 mm in length, with a 6.0 mm hex head. The part is RoHS compliant and constructed from aluminum conforming to ASTM B211.

Suppliers

Company
Product
Description
Supplier Links
6mm Hex M-F Standoff - 24352 - Keystone Electronics Corp.
New Hyde Park, NY, USA
6mm Hex M-F Standoff
24352
6mm Hex M-F Standoff 24352
Part Number: 24352 Finish/Plating: Clear Iridite Length: 18mm [.709] Material: Aluminum OD: 6mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 11mm Thr'd Lngth (TL): 10mm Thread: M4 Type: Threaded Standoffs

Part Number: 24352

  • Finish/Plating: Clear Iridite
  • Length: 18mm [.709]
  • Material: Aluminum
  • OD: 6mm
  • Shape: Hex (Metric)
  • Style: M-F Standoff
  • Thr'd Depth(D): 11mm
  • Thr'd Lngth (TL): 10mm
  • Thread: M4
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24352-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24352-ND
Board Spacers, Standoffs 36-24352-ND
"Hex Standoff Threaded M4 Aluminum 0.709"" (18.00mm)"

"Hex Standoff Threaded M4 Aluminum 0.709"" (18.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
24352
Standoffs & Spacers 24352
Standoffs & Spacers 6.0 HEX 18.0mm ALUM

Standoffs & Spacers 6.0 HEX 18.0mm ALUM

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24352 36-24352-ND 24352
Product Name 6mm Hex M-F Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff
Mounting Threaded
Material Metal; Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

1/4 x 3/4 Length Round Phenolic Spacer - 1493 - Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Plastic; Phenolic
Outside Diameter 0.2500 inch (6.35 mm)
View Details
Nylon Retaining Spacer, #8 - 2384 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
1/4 Hex M-F Standoff - 1959 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
.156 Rnd, .250 L, F-F Brass Standoff - 1802B - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers